EN
  • EN
  • DE

STU7NM62N-H

Part No STU7NM62N-H
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case TO-251
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 727318-STU7NM62N-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STU7NM62N-H CAD Model

Description

Introducing the STU7NM62N-H Power MOSFET from STMicroelectronics

The STU7NM62N-H is a cutting-edge power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is designed for those who require high efficiency and power density in their applications. The STU7NM62N-H is a part of STMicroelectronics' STPOWER family, which is renowned for its superior performance in power conversion and management.

Key Features

  • High Voltage Capability: The STU7NM62N-H operates at a maximum voltage of 620V, making it suitable for high voltage applications and providing a wide safety margin for fluctuating conditions.
  • Low On-Resistance: This MOSFET boasts an extremely low on-resistance (R<sub>DS(on)) which translates to reduced conduction losses and improved overall efficiency in your circuit.
  • High Current Capacity: With its ability to handle a continuous drain current, this component is ideal for applications requiring high current operations.
  • Enhanced Thermal Performance: The STU7NM62N-H is designed to exhibit excellent thermal characteristics, ensuring reliability and longevity even under high temperature operation.
  • Robust Package Design: Encased in a durable package, the MOSFET is protected against mechanical stress and environmental factors, contributing to its reliability in a wide range of applications.

Applications

The versatility of the STU7NM62N-H allows it to be used in a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • DC-DC Converters
  • Motor Control Systems
  • Power Management Functions

Whether you are designing a power supply for consumer electronics or an industrial motor control system, the STU7NM62N-H provides the performance and reliability you need. Its state-of-the-art technology is tailored for efficient power conversion, contributing to energy savings and reduced carbon footprint.

Choose the STU7NM62N-H for your next project and experience the quality and performance that STMicroelectronics is known for. With this MOSFET, you can achieve a compact, efficient, and robust power management solution that stands the test of time.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2889 $50.5575
425+ $0.2371 $100.7675
655+ $0.2297 $150.4535
900+ $0.2223 $200.0700
1,165+ $0.2149 $250.3585
1,560+ $0.1926 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess