EN
  • EN
  • DE

STUSBCD01BJR

Part No STUSBCD01BJR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZD 12FLIPCHIP / Mobile Phones, PDAs, Smart Devices, Personal Media Players Interface 12-FlipChip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Applications Mobile Phones, PDAs, Smart Devices, Personal Media Players
Voltage - Supply 2.2V ~ 4.5V
Package / Case 12-UFBGA, FCBGA
Supplier Device Package 12-FlipChip
Mounting SMD (SMT)
Base Product Number STUSBCD01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-13216-1,-497-13216-2,497-13216-6,-497-13216-6,497-13216-2,497-13216-1
Standard Package 5,000
Win Source Part Number 970313-STUSBCD01BJR
Ultra Librarian 3D Model Ultra Librarian STUSBCD01BJR CAD Model

Description

STUSBCD01BJR USB Type-C and Power Delivery Controller

The STUSBCD01BJR from STMicroelectronics is a highly integrated solution designed to manage USB Type-C and Power Delivery (PD) interfaces. With its advanced feature set, it facilitates the implementation of USB Type-C connectivity in a variety of applications including smartphones, tablets, laptops, and other consumer electronics.

This versatile controller is built to support the full USB PD 3.0 specification, providing a maximum power delivery of up to 100W. This enables devices to charge faster and more efficiently, reducing the time users have to wait to get their devices powered up and ready to go. The STUSBCD01BJR is also capable of handling data role swapping and power role swapping, which is essential for the reversible USB Type-C connector, ensuring a smooth and user-friendly experience regardless of the cable orientation or connection sequence.

The controller's compact package is designed for space-constrained applications, and its low-power consumption makes it an ideal choice for portable devices. It integrates multiple protection features such as over-voltage protection, short-circuit protection, and electrostatic discharge (ESD) protection, which are critical for maintaining the longevity and reliability of the end product.

For developers, the STUSBCD01BJR offers ease of integration with its I2C interface, allowing for straightforward communication with the host microcontroller. Additionally, STMicroelectronics provides comprehensive support in the form of technical documentation, reference designs, and software libraries to accelerate the development process and reduce time-to-market.

Whether it's for the latest smartphone or a new laptop design, the STUSBCD01BJR USB Type-C and Power Delivery Controller is an excellent choice for any manufacturer looking to incorporate the latest in USB technology with confidence in the performance and reliability of their products.

Product features at a glance:

  • Supports full USB PD 3.0 specification
  • Up to 100W power delivery
  • Data and power role swapping capabilities
  • Low-power consumption
  • Advanced protection features
  • I2C communication interface
  • Comprehensive support and resources from STMicroelectronics

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6183 $60.2209
54+ $2.1485 $116.0190
84+ $2.0812 $174.8208
115+ $2.0141 $231.6215
149+ $1.9470 $290.1030
199+ $1.7456 $347.3744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,970 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess