Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348657-STV0299B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV0299B CAD Model

Description

STV0299B - Satellite Demodulator IC by STMicroelectronics

The STV0299B from STMicroelectronics is a cutting-edge satellite demodulator integrated circuit (IC) designed for effective digital satellite communication systems. It is a successor to the STV0299A, offering enhanced features and performance for digital satellite TV and radio broadcasting applications.

Key Features

  • QPSK Demodulation: The STV0299B supports Quadrature Phase Shift Keying (QPSK) demodulation, which is essential for digital satellite broadcasting, ensuring high data rate transmission with efficient bandwidth utilization.
  • Symbol Rate: It is capable of handling a wide range of symbol rates, from 1 to 45 Msymbols/s, making it versatile for various satellite transmission standards.
  • DiSEqC 1.x Compatible: The device is fully compatible with DiSEqC 1.x protocol, allowing for remote satellite dish control which is vital for multi-satellite systems.
  • Integrated ADC: The IC includes an integrated analog-to-digital converter (ADC) for analog signal processing, which simplifies system design and reduces external component requirements.
  • Low Noise Figure: Its low noise figure ensures excellent signal quality and reception, which is crucial in maintaining the integrity of the received data.
  • Forward Error Correction: The STV0299B incorporates advanced Forward Error Correction (FEC) with Viterbi and Reed-Solomon decoding, enhancing signal reliability and error handling.

Applications

The STV0299B is ideal for a range of applications in the satellite communication domain, including:

  • Digital Satellite Set-Top Boxes (STBs)
  • Satellite PC cards
  • Professional satellite receivers
  • Gateways for satellite internet services

Technical Specifications

With its compact design, the STV0299B is available in a QFP package, ensuring ease of integration into system designs. The IC operates over a wide temperature range, making it suitable for various environmental conditions. It also features a low power consumption mode, contributing to energy-efficient system designs.

STMicroelectronics provides comprehensive technical support for the STV0299B, including detailed datasheets, application notes, and reference designs, to facilitate rapid development and deployment of satellite communication solutions.

You May Also Be Interested in

SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.3764
ECAD model for SPN4436S8RGB
Infineon Technologies
Need more? Email Us
ECAD model for SPNC020E20
ON Semiconductor
Need more? Email Us
ECAD model for SPM3225-TL-E
Samsung
Lowest to $0.3764
ECAD model for SPSWH4S42S3GA4NIY0
SYNC POWER Crop
Need more? Email Us
ECAD model for SPN3400WS233RG
Sunplus
Need more? Email Us
ECAD model for SPLC8512A-HF011
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.3603
ECAD model for SPN1012S52RGB
Knowles
Need more? Email Us
ECAD model for SPU0409LE5H-QB-T
Sunplus
Need more? Email Us
ECAD model for SPMA100C-RV081

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9249 $67.2727
54+ $2.4009 $129.6486
84+ $2.3259 $195.3756
115+ $2.2509 $258.8535
149+ $2.1758 $324.1942
199+ $1.9507 $388.1893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,000 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention