EN
  • EN
  • DE

STW3N170

Part No STW3N170
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1700V 2.6A TO247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 1700 V 2.6A (Tc) 160mW Through Hole TO-247-3
Manufacturer STMicroelectronics
Series PowerMESH™
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STW3N170
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935679-STW3N170
Ultra Librarian 3D Model Ultra Librarian STW3N170 CAD Model

Description

The STW3N170 is a high voltage, high performance N-channel Power MOSFET, designed and manufactured by STMicroelectronics. This robust semiconductor device is engineered to deliver optimal power regulation in a wide array of electronic applications, particularly in those demanding high efficiency and reliability under challenging conditions.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 1700V, the STW3N170 is capable of handling high voltage applications, making it suitable for industrial power supplies and lighting applications.
  • Low On-Resistance: The device boasts a low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency.
  • Fast Switching Speed: The MOSFET's fast switching characteristics ensure minimal switching losses, contributing to the overall efficiency of the power conversion system.
  • High Ruggedness: Its rugged design ensures reliable operation under extreme conditions, making it a preferred choice for demanding applications.
  • 100% Avalanche Tested: Each unit is tested for avalanche ruggedness, ensuring its capability to handle high energy pulses.

Applications

The STW3N170 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Voltage DC-DC Converters
  • Power Factor Correction Circuits
  • Electronic Ballasts for Fluorescent Lighting
  • Welding Equipment
  • High Voltage Motor Drives

Product Advantages

Integrating the STW3N170 into your design offers several advantages. Its high voltage capacity allows for fewer components in series, simplifying design and reducing costs. The low on-resistance and fast switching speeds lead to a more efficient power conversion, which is critical in energy-sensitive systems. The device's ruggedness and reliability reduce downtime and maintenance costs, making it an economic choice for industrial applications.

For detailed specifications and application support, STMicroelectronics provides comprehensive technical documentation, ensuring that engineers can maximize the potential of the STW3N170 in their designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8913 $50.5869
32+ $3.1929 $102.1728
49+ $3.0931 $151.5619
67+ $2.9933 $200.5511
87+ $2.8935 $251.7345
116+ $2.5942 $300.9272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess