EN
  • EN
  • DE

STW48N60DM2

Part No STW48N60DM2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Extremely high dv/dt ruggedness
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh DM2
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 70nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3250pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 300W (Tc)
Rds On (Maximum) @ Id, Vgs 79 mOhm @ 20A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247
Package TO-247-3
Win Source Part Number 1262370-STW48N60DM2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STW48N60DM2 CAD Model

Description

The STW48N60DM2 is a high-performance N-channel MDmesh™ DM2 Power MOSFET designed and manufactured by STMicroelectronics. This power MOSFET utilizes the second generation of MDmesh technology, which combines the benefits of reduced on-resistance and fast switching performance with the high-voltage capability, making it an excellent choice for a wide array of power applications.

Key Features

  • High Voltage Rating: This MOSFET boasts a high drain-source voltage (V<sub>DS) of 600V, making it suitable for applications that require high voltage operations.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.036 Ohm, the STW48N60DM2 ensures high efficiency and reduced power losses during operation.
  • Fast Switching Speed: The device features fast switching characteristics, which are crucial for improving efficiency and performance in power conversion systems.
  • High Current Capability: The MOSFET can handle a continuous drain current (I<sub>D) of up to 48A, accommodating substantial power handling requirements.
  • Enhanced dv/dt Capability: The robust design allows for high dv/dt rates, ensuring reliability under fast-switching conditions and transient voltage spikes.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, providing additional reliability and peace of mind for demanding applications.

Applications

The STW48N60DM2 is versatile and can be used in a variety of power applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency Converters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems

Engineered for optimal thermal performance and durability, the STW48N60DM2 is housed in a TO-247 package, which offers excellent heat dissipation characteristics. Its robust design and state-of-the-art technology make it a reliable choice for engineers looking to improve system performance while maintaining energy efficiency and thermal management.

With its remarkable features and broad application spectrum, the STW48N60DM2 from STMicroelectronics is a powerful component that drives innovation in high-voltage power electronics.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7618 $52.6652
33+ $3.0866 $101.8578
51+ $2.9901 $152.4951
70+ $2.8937 $202.5590
90+ $2.7972 $251.7480
120+ $2.5079 $300.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,956 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess