EN
  • EN
  • DE

STW55NM60N

Part No STW55NM60N
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 600V 51A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 30
Category Discrete Semiconductor Products
Family FETs - Single
Series MDmesh II
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) @ 25°C 51A (Tc)
Rds On (Max) @ Id Vgs 60 mOhm @ 25.5A 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) @ Vgs 190nC @ 10V
Input Capacitance (Ciss) @ Vds 5800pF @ 50V
Power - Max 350W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247-3
Win Source Part Number 054061-STW55NM60N
Family Name STW55NM60N
Introduction Date November 07, 2006
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW55NM60N CAD Model

Description

The STW55NM60N is a high-performance N-channel 600V, 55A MDmesh™ V Power MOSFET designed by STMicroelectronics. This device is built on an innovative proprietary vertical process technology, which is tailored to deliver the best in class on-resistance (R<sub>DS(on)) and switching performance. The unique structure of the MOSFET ensures an excellent R<sub>DS(on) x area figure of merit, making it suitable for the most demanding high-efficiency applications.

Key Features

  • Voltage Rating: The STW55NM60N operates at a drain-source voltage (V<sub>DS) of 600V, providing ample headroom for high-voltage applications.
  • Current Capacity: With a continuous drain current (I<sub>D) of 55A, this MOSFET can handle significant power, suitable for a wide range of applications.
  • Low On-Resistance: The on-resistance is extremely low, with a typical R<sub>DS(on) of 0.036 Ω, which enhances overall efficiency by minimizing conduction losses.
  • Fast Switching Performance: The fast switching characteristics of the STW55NM60N make it ideal for high-frequency power conversion systems.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each device is subjected to an avalanche test, guaranteeing safe operation under extreme conditions.

Applications

The STW55NM60N is designed for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High Performance Drives
  • Power Factor Correction (PFC) circuits
  • LED Lighting solutions

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STW55NM60N complies with various industry standards and certifications:

  • RoHS compliant
  • Qualified to industrial standards for reliability
  • Meets STMicroelectronics' standards for environmental sustainability

The STW55NM60N from STMicroelectronics represents a blend of high performance, efficiency, and reliability, making it an excellent choice for designers looking to improve their power management systems.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3795 $58.6565
17+ $6.8757 $116.8869
27+ $6.6609 $179.8443
36+ $6.4461 $232.0596
47+ $6.2312 $292.8664
63+ $5.5867 $351.9621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess