EN
  • EN
  • DE

STW69N65M5-4

Part No STW69N65M5-4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 58A TO247-4L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 58A (Tc) 330W (Tc) Through Hole TO-247-4L
Manufacturer STMicroelectronics
Series MDmesh™ V
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-247-4
Case / Package TO-247-4L
Family Name STW69
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935691-STW69N65M5-4
Ultra Librarian 3D Model Ultra Librarian STW69N65M5-4 CAD Model

Description

The STW69N65M5-4 is a high-performance N-channel power MOSFET manufactured by STMicroelectronics, designed to meet the requirements of a wide range of electronic applications. This device is part of STMicroelectronics' MDmesh™ M5 series, which is known for its excellent efficiency due to a low on-resistance and a high breakdown voltage.

Key Features

  • Breakdown Voltage: The STW69N65M5-4 boasts a high drain-source breakdown voltage of 650V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an on-resistance of just 69 milliohms, this MOSFET ensures minimal power loss during operation, thus enhancing overall efficiency.
  • High Current Capacity: It can handle continuous drain currents up to 47A, allowing it to power demanding loads with ease.
  • Fast Switching: The device features fast switching characteristics, which are crucial for reducing switching losses in power conversion applications.
  • Advanced Technology: Utilizing STMicroelectronics' state-of-the-art MDmesh™ M5 technology, the STW69N65M5-4 achieves outstanding performance in terms of switching speed, ruggedness, and reliability.
  • Reduced Gate Charge: A low gate charge minimizes the energy required to turn the MOSFET on and off, contributing to the overall energy efficiency of the system.

Applications

The STW69N65M5-4 is ideal for a variety of power applications such as:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-Efficiency DC-DC Converters
  • Power Factor Correction (PFC) Circuits
  • LED Lighting

Package and Quality

Encased in a TO-247 long leads package, the STW69N65M5-4 offers a robust and reliable solution for mounting on a variety of heatsinks, which is essential for thermal management in high-power applications. STMicroelectronics ensures high manufacturing standards, providing a product that meets rigorous quality and performance criteria.

For engineers and designers looking for a MOSFET that can deliver high efficiency, reliability, and performance, the STW69N65M5-4 from STMicroelectronics is an excellent choice. Its advanced features and proven technology make it a valuable component in the design of modern electronic systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2417 $55.4502
14+ $7.5829 $106.1606
21+ $7.3460 $154.2660
29+ $7.1090 $206.1610
37+ $6.8720 $254.2640
49+ $6.1611 $301.8939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess