EN
  • EN
  • DE

STW75N60DM6

Part No STW75N60DM6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 72A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 72A (Tc) - Through Hole TO-247-3
Manufacturer STMicroelectronics
Series MDmesh™ DM6
Package Tube
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STW75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -1138-STW75N60DM6, 497-18315
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935695-STW75N60DM6
Ultra Librarian 3D Model Ultra Librarian STW75N60DM6 CAD Model

Description

STW75N60DM6 - Power MOSFET from STMicroelectronics

The STW75N60DM6 is a state-of-the-art Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is part of the MDmesh™ DM6 series, which is renowned for its extremely low on-resistance and high dv/dt capability.

Key Features

  • High Voltage Capability: The STW75N60DM6 has a drain-source voltage (V<sub>DS) of 600V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.029 Ohm, this MOSFET ensures high efficiency and minimal power loss during operation.
  • High Current Rating: It can handle a continuous drain current (I<sub>D) of 75A, allowing it to manage significant power.
  • Fast Switching: The device boasts a fast-switching speed, which is essential for reducing switching losses and improving performance in high-frequency circuits.
  • Enhanced dv/dt Capability: Designed to withstand high dv/dt rates, the STW75N60DM6 is ideal for rugged applications.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) facilitates faster switching and reduces the energy required to drive the gate.

Applications

The STW75N60DM6 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Welding Equipment
  • High-Frequency Converters
  • Power Factor Correction Circuits
  • Motor Drives and Inverters

Quality and Reliability

STMicroelectronics ensures that the STW75N60DM6 meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures, making it a trustworthy choice for critical and demanding power applications.

Environmental Compliance

The STW75N60DM6 is compliant with RoHS and Halogen-free requirements, reflecting STMicroelectronics' commitment to environmental sustainability.

Whether you're designing a power supply unit, an industrial motor drive, or any high-efficiency power management system, the STW75N60DM6 offers performance, reliability, and efficiency to meet your needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7216 $59.1648
7+ $16.1818 $113.2726
10+ $15.6761 $156.7610
14+ $15.1705 $212.3870
18+ $14.6648 $263.9664
23+ $13.1477 $302.3971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess