EN
  • EN
  • DE

STW81103ATR

Part No STW81103ATR
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description Clock Generator 10MHz to 200MHz-IN 5000MHz-OUT 28-Pin VFQFPN EP T/R / IC SYNTHESIZER MULTI RF 28VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Frequency Synthesizer
Frequency 2.5GHz to 5GHz
RF Type General Purpose
Secondary Attributes Integrated VCO
Case / Package 28-VFQFPN (5x5)
Win Source Part Number 054398-STW81103ATR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STW81103
Introduction Date July 18, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STW81103ATR CAD Model

Description

STW81103ATR: A High-Performance RF Synthesizer by STMicroelectronics

The STW81103ATR from STMicroelectronics is a state-of-the-art RF synthesizer that offers exceptional performance and flexibility for a wide range of applications. This versatile device is designed to meet the rigorous demands of modern wireless communication systems, including cellular base stations, wireless LANs, and satellite communications.

Key Features:

  • Wide Frequency Range: The STW81103ATR operates over a broad frequency spectrum, providing users with the ability to generate signals for various RF applications.
  • High Resolution: With its high-resolution fractional-N frequency synthesizer, the device ensures precise frequency generation, which is crucial for high-performance communication systems.
  • Low Phase Noise: The synthesizer is designed to produce a low phase noise output, which translates to better signal clarity and overall system performance.
  • Programmable Charge Pump: The integrated charge pump can be programmed to optimize the performance of the phase-locked loop (PLL) for specific applications.
  • Fast Locking: The STW81103ATR features a fast-locking capability, which is essential for systems that require quick frequency changes, such as frequency-hopping spread spectrum.

Applications:

Due to its versatility and high performance, the STW81103ATR is suitable for a variety of applications, including:

  • Wireless communication infrastructure
  • Point-to-point microwave links
  • Test and measurement equipment
  • Satellite communication systems
  • Software-defined radios

Technical Specifications:

The STW81103ATR boasts a comprehensive set of technical specifications that make it a top choice for RF designers:

  • Voltage supply range: 2.85V to 3.15V
  • Operating temperature range: -40°C to +85°C
  • Packaging: Tape and Reel (TR)

With its robust feature set and impressive performance characteristics, the STW81103ATR from STMicroelectronics stands out as a premier RF synthesizer solution for designers seeking to develop advanced communication systems.

You May Also Be Interested in

MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess