EN
  • EN
  • DE

APT20GT60KRG

Part No APT20GT60KRG
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Trans IGBT Chip N=-CH 600V 43A 174000mW 3-Pin(3+Tab) TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-220
Collector Emitter Voltage (VCEO) 600 V
Current Rating 43 A
Element Configuration Single
Lead Free Lead Free
Max Collector Current 43 A
Max Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Radiation Hardening No
RoHS Compliant
Voltage Rating (DC) 600 V
Win Source Part Number 1188982-APT20GT60KRG
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT20GT60KRG CAD Model

Description

Product Overview: APT20GT60KRG by Microchip Technology

Microchip Technology's APT20GT60KRG is a state-of-the-art power transistor designed to cater to a wide range of high-performance applications. This product is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Voltage Capability: The APT20GT60KRG is designed to handle high voltage operations, making it suitable for applications that require robust power handling capabilities.
  • Low On-Resistance: This power transistor features low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • Fast Switching Speed: With its fast switching capabilities, the APT20GT60KRG ensures minimal delay in electronic signal processing, which is crucial for high-speed applications.
  • Robust Thermal Performance: The device is built to withstand high temperatures, ensuring reliable performance even under thermal stress.
  • Easy Integration: The APT20GT60KRG comes in a user-friendly package that simplifies the integration process into various electronic systems.

Applications

The versatility of the APT20GT60KRG makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Motor drives
  • Power inverters
  • High-frequency welding equipment

Quality and Reliability

Microchip Technology ensures that the APT20GT60KRG meets the highest standards of quality and reliability. Each transistor undergoes rigorous testing and quality control measures to guarantee performance in the most demanding environments. With the APT20GT60KRG, designers and engineers can expect a product that not only enhances the efficiency of their applications but also offers longevity and durability.

Conclusion

The APT20GT60KRG from Microchip Technology is a powerful and reliable transistor that is engineered to deliver exceptional performance. Its combination of high voltage capability, low on-resistance, fast switching, and thermal resilience make it a top choice for professionals seeking a high-quality power transistor for their advanced electronic designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Qualcomm
Lowest to $7.9791
Amd
Contact for details
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Amd
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess