EN
  • EN
  • DE

STWA45N65M5

Part No STWA45N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ V
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 78mOhm @ 17.5A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 82 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 3470 pF @ 100 V
Power Dissipation (Max) 210W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247
Package / Case TO-247-3
Base Product Number STWA45
Other Names 497-13596-5,-497-13596-5
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278038-STWA45N65M5
Ultra Librarian 3D Model Ultra Librarian STWA45N65M5 CAD Model

Description

The STWA45N65M5 is a state-of-the-art MDmesh™ DM5 high voltage N-channel Power MOSFET from STMicroelectronics, designed to deliver exceptional performance in a wide range of applications. With its advanced technology, this MOSFET provides an optimal balance between on-resistance and switching performance, making it an ideal choice for high-efficiency power conversion and switching applications.

Key Features

  • Low On-Resistance: The STWA45N65M5 boasts a very low RDS(on) which minimizes conduction losses and enhances overall efficiency.
  • High Voltage Capability: With a breakdown voltage of 650V, this MOSFET can handle high voltage applications with ease, ensuring reliability and robustness.
  • Fast Switching Speed: Its fast switching capability ensures reduced switching losses and is suitable for high-frequency circuits.
  • Reduced Gate Charge: The device features a low gate charge (Qg), which contributes to lower driving power and faster switching speeds.
  • Enhanced dv/dt Capability: The MOSFET is designed to withstand high dv/dt rates, making it stable and reliable under fast-switching conditions.

Applications

The versatile nature of the STWA45N65M5 allows it to be used in a variety of applications, including:

  • Solar inverters and photovoltaic systems
  • Switched-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • High-performance power converters
  • Welding equipment

Advanced Technology

The MDmesh™ DM5 technology integrates a fifth generation of ST's proprietary super-junction technology, which is tailored to minimize on-state resistance and reduce switching losses. This technology also enables the MOSFET to operate at higher frequencies, which can contribute to the reduction of the size of passive components and the overall size of the power supply unit.

Environmental and Quality Standards

STMicroelectronics is committed to environmental responsibility and the STWA45N65M5 is designed to meet various environmental and quality standards. It is RoHS compliant and designed to meet or exceed industry standards for performance and reliability.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4171 $50.5026
15+ $6.9063 $103.5945
23+ $6.6905 $153.8815
31+ $6.4747 $200.7157
40+ $6.2589 $250.3560
54+ $5.6114 $303.0156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess