EN
  • EN
  • DE

LT1175IS8#PBF

Part No LT1175IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -20V
Nominal Output Voltage (Min/Fixed) -3.8V
Maximum Output Voltage -19.3V
Dropout Voltage-Max 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 80μA
Control Features Current Limit, Enable
Protection Operating Temperature -40°C to 85°C
Regulator Topology Negative Adjustable
Output Voltage -3.8 V to -19.3 V
Voltage - Dropout (Typical) 0.5V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141005-LT1175IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1175IS8#PBF CAD Model

Description

Product Overview: LT1175IS8#PBF

The LT1175IS8#PBF is a high-performance, low dropout negative voltage regulator from Linear Technology, designed to provide precision voltage control in a wide array of applications. This regulator is capable of delivering up to 500mA of output current with a typical dropout voltage of just 0.4V at full load, which makes it an excellent choice for systems where efficiency is paramount.

Key Features

  • Low Dropout Voltage: The LT1175IS8#PBF boasts a low dropout voltage, ensuring efficient operation even at low voltage differences between input and output.
  • Output Current: Capable of providing up to 500mA, this regulator can support a variety of loads, making it versatile for multiple applications.
  • Adjustable Output: It offers an adjustable output from -2.5V to -20V, which allows for a high degree of flexibility in circuit design.
  • Stable with Low ESR Capacitors: The device remains stable with low equivalent series resistance (ESR) capacitors, which can improve performance and longevity.
  • Overcurrent and Overtemperature Protection: Built-in protection features guard the regulator against conditions that could potentially cause damage.
  • Thermal Shutdown: An integrated thermal shutdown mechanism helps prevent overheating, ensuring the regulator operates within safe temperature ranges.

Applications

The LT1175IS8#PBF is suitable for a variety of applications, including:

  • Power supplies for operational amplifiers
  • Battery-powered equipment
  • Negative voltage logic supplies
  • Instrumentation

Product Specifications

The LT1175IS8#PBF comes in an 8-lead SOIC package, which is both compact and easy to integrate into various circuit designs. Its operating temperature range is from -40°C to +125°C, making it reliable in extreme conditions. The device also features a low quiescent current, further enhancing its efficiency in battery-powered applications.

With its combination of features, the LT1175IS8#PBF from Linear Technology is an exceptional choice for designers looking for a reliable and versatile negative voltage regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4751 $61.9004
8+ $12.6975 $101.5800
13+ $12.3007 $159.9091
17+ $11.9039 $202.3663
22+ $11.5071 $253.1562
30+ $10.3168 $309.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess