EN
  • EN
  • DE

STY105NM50N

Part No STY105NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 110A MAX247  /  N-Channel 500 V 110A (Tc) 625W (Tc) Through Hole MAX247™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ II
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Current - Continuous Drain (Id) @ 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 22mOhm @ 52A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 326 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 9600 pF @ 100 V
Power Dissipation (Max) 625W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package MAX247™
Package / Case TO-247-3
Base Product Number STY105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-13290-5
Standard Package 30
Win Source Part Number 1097056-STY105NM50N
Ultra Librarian 3D Model Ultra Librarian STY105NM50N CAD Model

Description

The STY105NM50N is a state-of-the-art N-channel Power MOSFET from STMicroelectronics, designed to deliver high efficiency and power density for a wide range of applications. This device is a testament to STMicroelectronics' commitment to providing advanced power solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low On-Resistance: The STY105NM50N features an exceptionally low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of 80A, this MOSFET can handle high current applications with ease, making it suitable for demanding power conversion tasks.
  • High Voltage Rating: The 500V drain-to-source breakdown voltage (V<sub>DSS) allows for reliable operation in high voltage circuits, providing robust performance and protection against voltage spikes.
  • Fast Switching Speed: The device's fast switching characteristics enable high-frequency operation, which is critical for applications such as switch-mode power supplies and DC-DC converters.
  • Enhanced Thermal Performance: The STY105NM50N comes in a TO-247 package, known for excellent thermal characteristics, ensuring the device operates reliably even under high temperature conditions.

Applications

The versatile nature of the STY105NM50N makes it well-suited for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Uninterruptible power supplies (UPS)

Product Reliability and Support

STMicroelectronics ensures that the STY105NM50N is manufactured to the highest standards, providing reliable and consistent performance. The device is supported by comprehensive technical documentation, including datasheets, application notes, and design guides, to assist engineers in integrating this MOSFET into their designs.

In summary, the STY105NM50N from STMicroelectronics is a robust and high-performance N-channel Power MOSFET that offers a blend of efficiency, power handling, and thermal performance, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1402 $60.5608
9+ $12.4227 $111.8043
13+ $12.0345 $156.4485
18+ $11.6463 $209.6334
23+ $11.2581 $258.9363
30+ $10.0935 $302.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess