EN
  • EN
  • DE
  • IT

T1610H-6T

Part No T1610H-6T
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 16A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 16 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 168A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 15 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number T1610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376675-T1610H-6T
Ultra Librarian 3D Model Ultra Librarian T1610H-6T CAD Model

Description

The T1610H-6T is a high-temperature, high-performance Triac from STMicroelectronics, designed to operate in applications requiring high bidirectional transient and blocking voltage capability and high thermal cycling performance. This device is particularly suited for use in motor control circuits and other power switching applications where high reliability is of utmost importance.

Key Features

  • High Junction Temperature: The T1610H-6T can handle junction temperatures up to 150°C, providing reliable performance even under extreme conditions.
  • High Commutation Capability: This Triac has been engineered to withstand high commutation performances, making it ideal for modern compact and efficient electronic ballasts.
  • Voltage Rating: With an off-state voltage of 600V, the T1610H-6T is capable of handling high peak voltages, ensuring robust operation in a wide range of applications.
  • Current Rating: The device supports an on-state RMS current of 16A, making it suitable for controlling high power devices.
  • Snubberless Technology: It incorporates STMicroelectronics' snubberless technology, which enhances the switching performance and reduces noise, making it easier to design circuits without additional snubber components.

Applications

The T1610H-6T is highly versatile and can be used in various applications, including:

  • Inductive load motor control circuits
  • Home appliances such as washing machines and refrigerators
  • Lighting systems including dimmers and electronic ballasts
  • AC static switches and phase control operations
  • Overvoltage crowbar protection

Reliability and Safety

The device is encapsulated in a robust package that ensures not only thermal resistance but also mechanical durability. Additionally, the T1610H-6T complies with international standards, providing assurance of its safety and reliability for both designers and end-users.

With its combination of high temperature and voltage capabilities, the T1610H-6T from STMicroelectronics is a standout choice for designers looking for a reliable and efficient solution for their high power AC switching needs.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
STMicroelectronics
26A 600V SNUBBERLESS? TRIAC IN T
Lowest to $3.8754
STMicroelectronics
12 A - 800 V - 150 ?C H-SERIES T
Lowest to $2.1544
STMicroelectronics
25 A - 800 V - T-SERIES TRIAC IN
Lowest to $2.1818
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Lowest to $0.1987
STMicroelectronics
TRIAC ALTERNISTOR 800V 20A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Lowest to $6.5362
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 12A TO220
Lowest to $2.4527
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220
Lowest to $1.7382

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.1988 $57.1688
63+ $1.8042 $113.6646
97+ $1.7478 $169.5366
133+ $1.6914 $224.9562
172+ $1.6351 $281.2372
230+ $1.4659 $337.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess