EN
  • EN
  • DE

T3035H-8G

Part No T3035H-8G
Manufacturer STMicroelectronics
Catalog Triacs
Description 30A - 800V - D2PAK, H-SERIES TRI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series Snubberless™
Package Tube
Product Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 30 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 283A, 270A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 60 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D²PAK
Base Product Number T3035
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376694-T3035H-8G
Ultra Librarian 3D Model Ultra Librarian T3035H-8G CAD Model

Description

STMicroelectronics T3035H-8G Triac

The T3035H-8G is a high-temperature, Snubberless™ triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This triac is designed to work in a wide range of AC power control applications, offering a robust solution for designers looking to manage AC loads with high efficiency and precision.

Key Features

  • High-Temperature Performance: The T3035H-8G is capable of operating at junction temperatures up to 150°C, ensuring reliability and stability in high-temperature environments.
  • Current Rating: With an on-state RMS current of 30A, this triac can handle significant power levels, making it suitable for a variety of heavy-duty applications.
  • High Commutation Capability: The device is designed to withstand high commutation performances, which is essential for applications that involve frequent switching.
  • Snubberless Technology: The Snubberless™ design allows for a more efficient operation by eliminating the need for external snubber circuits in most applications.
  • Gate Trigger Voltage: The T3035H-8G has a specified gate trigger voltage (Vgt) of up to 1.3V, ensuring low gate-drive requirements and compatibility with a wide range of drive circuits.

Applications

The versatility of the T3035H-8G triac makes it an excellent choice for a broad spectrum of AC power control applications, including:

  • Home appliances such as ovens, dishwashers, and washing machines
  • Lighting control systems, including dimmers and switches
  • Motor control circuits for fans, blowers, and pumps
  • Industrial automation systems requiring robust AC switching

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The T3035H-8G triac is no exception, as it undergoes rigorous testing and quality control processes to ensure its performance in demanding environments. Engineers can confidently incorporate this triac into their designs, knowing it represents a blend of STMicroelectronics' technical expertise and commitment to excellence.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9560 $50.2520
42+ $2.4254 $101.8668
64+ $2.3496 $150.3744
88+ $2.2738 $200.0944
114+ $2.1980 $250.5720
153+ $1.9707 $301.5171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,009 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess