EN
  • EN
  • DE

T810-600G-TR

Part No T810-600G-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 8A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 15mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 054342-T810-600G-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T810-600G-TR CAD Model

Description

The T810-600G-TR is a high-performance Triac silicon device manufactured by STMicroelectronics, a global leader in semiconductor solutions. This Triac is specifically designed for AC power control applications, providing an efficient means of switching and controlling alternating current in various electrical circuits. It is commonly used in applications such as motor control, lighting dimmers, and heating regulation, offering a compact and reliable solution for managing AC loads.

Key Features

  • Current Rating: The T810-600G-TR is capable of handling a maximum RMS on-state current of 8A, making it suitable for medium power applications.
  • Repetitive Peak Off-State Voltage: With a 600V rating, this Triac can support applications that experience high voltage peaks, providing robust performance and reliability.
  • Gate Trigger Voltage: The device features a specified gate trigger voltage (Vgt) of up to 1.3V, ensuring low power consumption for the triggering mechanism.
  • Gate Trigger Current: A minimal gate trigger current (Igt) of 10mA allows for easy triggering with standard logic levels and minimal power.
  • Package: The T810-600G-TR comes in a convenient surface-mount DPAK (TO-252) package, which is well-suited for compact PCB layouts and automated assembly processes.
  • Snubberless™ Technology: Incorporating STMicroelectronics' proprietary Snubberless™ technology, this Triac offers enhanced performance by minimizing the need for external snubber circuits in most applications.

Applications

The versatility of the T810-600G-TR allows it to be integrated into a wide array of applications. Its ability to control complex AC loads makes it an ideal choice for:

  • Home appliances such as electric ovens, washing machines, and air conditioners
  • Lighting systems including dimmers and smart lighting controls
  • Industrial motor control for conveyors, fans, and pumps
  • Heating systems like electric heaters and thermostats
  • Power tools and office equipment

As part of STMicroelectronics' commitment to environmental sustainability, the T810-600G-TR is designed to meet RoHS and Green Product requirements, ensuring it meets current environmental standards for electronic components.

You May Also Be Interested in

Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 200A 3-Pin(3+Tab) TO-220
Need more? Email Us
Mitsubishi
Lowest to $11.6343
Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
Mitsubishi
Lowest to $0.5791
Mitsubishi
TRIAC 400V 170A 3-Pin(3+Tab) TO-220
Lowest to $2.4105
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731
STMicroelectronics
TRIAC INT TRIGGER 600V TO220AB
Lowest to $1.8758

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7916 $51.4540
155+ $0.6496 $100.6880
240+ $0.6293 $151.0320
330+ $0.6090 $200.9700
425+ $0.5887 $250.1975
570+ $0.5278 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess