Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1263525-T810-800B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T810-800B CAD Model

Description

The T810-800B is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads with a current of up to 8A. This semiconductor device is a pivotal component in the realm of power control and is widely used in a variety of applications such as home appliances, lighting systems, and industrial automation.

Key Features

  • Current Rating: The T810-800B can handle currents up to 8A, making it suitable for moderate power applications.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM/VRRM) of 800V, the device is capable of working in circuits with high voltage requirements.
  • Gate Trigger Current: A low gate trigger current (IGT) ensures that the device can be easily controlled with a small amount of current, enhancing its compatibility with various control circuits and microcontrollers.
  • Temperature Range: The T810-800B is designed to operate over a wide temperature range, maintaining reliability and performance under varying environmental conditions.
  • Package: Encased in a robust and compact TO-220AB package, the T810-800B ensures efficient heat dissipation and space-saving on PCBs.

Applications

The versatility of the T810-800B allows it to be used across a wide array of applications. It's commonly found in:

  • Motor control circuits
  • Dimming lamps or heating elements
  • AC phase control applications
  • Home appliances like washing machines and vacuum cleaners
  • Industrial automation systems

Reliability and Performance

STMicroelectronics has a reputation for creating reliable and durable components. The T810-800B is no exception, providing stable performance and a long operational lifespan, which is critical for manufacturers and designers who require components that minimize maintenance and reduce operational costs over time.

Conclusion

The T810-800B triac from STMicroelectronics is a testament to the company's commitment to quality and innovation. With its robust design, high voltage capacity, and ease of control, it stands as an excellent choice for designers seeking to create efficient and reliable AC power control systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 12A TO220F
Need more? Email Us
ECAD model for BTA312X-800B,127
STMicroelectronics
Standard Triac 600V 12A TO-220AB
Lowest to $4.4657
ECAD model for FT120T
Littelfuse Inc.
TRIAC SENS GATE 400V 1A DO214
Need more? Email Us
ECAD model for Q4N3RP
WeEn Semiconductors
TRIAC 800V 16A D2PAK
Lowest to $1.1994
ECAD model for BTA316B-800C,118
WeEn Semiconductors
NOW WEEN - Z0109MA - 4 QUADRANT
Need more? Email Us
ECAD model for Z0109MA,412
WeEn Semiconductors
TRIAC 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800CT,127
WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127
WeEn Semiconductors
TRIAC SENS GATE 400V 0.6A TO92-3
Need more? Email Us
ECAD model for MAC97A8/DG,412
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for ACTT2X-800E,127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0917 $50.4350
1,165+ $0.0859 $100.0735
1,810+ $0.0830 $150.2300
2,595+ $0.0772 $200.3340
3,365+ $0.0743 $250.0195
4,205+ $0.0714 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,832 pieces
MOQ: 550 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention