Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class B
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2W x 1 @ 8 Ohm
Supply Voltage - Operating 3 V to 16 V
Mounting Through Hole
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-Mini DIP
Dimension 8-DIP (0.300", 7.62mm)
Win Source Part Number 092166-TBA820M
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TBA820M CAD Model

Description

The TBA820M, from STMicroelectronics, is a monolithic integrated audio amplifier in a 14-lead dual in-line plastic package. It has been designed to deliver a high-quality audio experience in a variety of consumer electronics applications. The TBA820M is well-suited for use in televisions, radios, portable audio players, and other devices where a compact, efficient audio amplification is required.

Key Features

  • Output Power: The TBA820M offers an impressive output power of 1.2 watts when connected to an 8-ohm load with a 6V power supply, making it suitable for a range of audio applications.
  • Low Distortion: It ensures low harmonic and crossover distortion, providing a clear and high-quality sound output that enhances the listening experience.
  • Wide Supply Voltage Range: The device can operate on a supply voltage range from 3V to 16V, offering flexibility in various power environments and applications.
  • Quiescent Current Control: The amplifier features a quiescent current control capability that helps in reducing power consumption when in idle mode.

Applications

The versatility of the TBA820M makes it an ideal choice for a wide array of audio applications. Some of the typical applications include:

  • Portable audio devices
  • Television sets
  • Radio sets
  • Public address systems
  • Small home audio systems

Advantages

The TBA820M stands out in the market due to its combination of features that provide several advantages:

  • Compactness: Its small form factor allows for easy integration into space-constrained designs.
  • Efficiency: The amplifier is designed for low power consumption, which is particularly beneficial for portable battery-operated devices.
  • Reliability: Manufactured by STMicroelectronics, a leader in semiconductor solutions, the TBA820M is a reliable component for long-term use.

In summary, the TBA820M audio amplifier from STMicroelectronics is a high-quality, versatile, and efficient solution for adding audio amplification to a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
STEREO-CHANNEL, 32-BIT, 192-KHZ, / ADC, Audio 8k ~ 192k I²S, TDM 20-WQFN (3x3)
Lowest to $4.7922
ECAD model for PCM1821IRTER
NXP / Nexperia
2 x 50 W class-D power amplifier
Lowest to $5.6478
ECAD model for TDA8920TH
Texas Instruments
Stereo 40mW Low Noise Headphone Amplifier with Selectable Capacitive Coupled or OCL Output | IC AMP AUDIO PWR .145W AB 10MSOP
Lowest to $3.1953
ECAD model for LM4911QMMX/NOPB
Maxim Integrated
IC DIGITAL INPUT AMPLIER WLP / Amplifier IC 1-Channel (Mono) Class DG 28-WLP (2.88x1.62)
Lowest to $4.5138
ECAD model for MAX98395EWI+
Texas Instruments
15-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 15W STER 64TQFP
Lowest to $8.9163
ECAD model for TPA3107D2PAP
STMicroelectronics
44-V, 5.5-A, quad power half bridge | IC QUAD HALF BRIDGE AMP PWRSO36
Lowest to $2.0840
ECAD model for STA510F
Texas Instruments
25-W DIGITAL AUDIO POWER AMPLIFIER WITH EQ AND DRC | IC AUD AMP DGTL 25W 48HTQFP
Lowest to $7.8301
ECAD model for TAS5727PHP
Texas Instruments
IC AMP CLASS AB MONO 4DSBGA / Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
Lowest to $1.1799
ECAD model for LMV1012UP-20/NOPB
STMicroelectronics
IC AMP AB QUAD 85W 25FLEXIWATT
Need more? Email Us
ECAD model for STPA002OD-4WX

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4817 $57.8040
285+ $0.3954 $112.6890
440+ $0.3829 $168.4760
605+ $0.3706 $224.2130
785+ $0.3583 $281.2655
1,050+ $0.3212 $337.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,332 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention