EN
  • EN
  • DE

TD220IDT

Part No TD220IDT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC GATE DRVR VREG/2PT REG 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Controller, MicroC-Based Off-Line Applications
Voltage - Input 7.8 V to 17 V
Number of Outputs 1
Output Voltage 3.3V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1106466-TD220IDT
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TD220IDT CAD Model

Description

STMicroelectronics TD220IDT High-Side Switch

The TD220IDT from STMicroelectronics is an advanced high-side switch, designed to manage power distribution and control in automotive and industrial applications. This component is part of ST's VIPower M0-7 series, which is renowned for its robustness, efficiency, and integration capabilities.

Key Features

  • High-Side Switch: The TD220IDT operates as a high-side switch, which means it connects the load to the power supply from the positive side, ensuring safe and efficient control of the load.
  • Current Rating: It can handle a continuous load current, making it suitable for driving a wide range of devices and loads.
  • Integrated Protection: The device includes smart features such as over-temperature protection, over-current protection, and active clamp, ensuring the longevity and reliability of both the switch and the system it controls.
  • Diagnostic Functions: Diagnostic feedback is provided to the microcontroller, which helps in monitoring the system performance and any fault conditions.
  • Low Standby Current: This switch is designed for energy efficiency with a low standby current, which is particularly important for battery-powered applications.

Applications

The TD220IDT is ideal for a range of applications, including:

  • Automotive systems such as lighting, heating, and motor control
  • Industrial automation for solenoid and actuator driving
  • Smart home systems and IoT devices requiring reliable power switching

Quality and Reliability

STMicroelectronics is a global semiconductor leader, and the TD220IDT benefits from their commitment to quality and reliability. It is designed to meet strict industry standards, ensuring high performance and durability in the most demanding conditions.

Easy Integration

The component comes in a compact package, making it easy to integrate into a wide variety of designs without taking up significant board space. The TD220IDT is also compatible with standard logic-level inputs, facilitating easy interfacing with microcontrollers and other control devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0035 $60.2100
145+ $0.8234 $119.3930
220+ $0.7976 $175.4720
300+ $0.7720 $231.6000
390+ $0.7463 $291.0570
520+ $0.6690 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess