EN
  • EN
  • DE

TDA7240AH

Part No TDA7240AH
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 20WBRIDGE AMPLIFIER FOR CAR RADIO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 20W x 1 @ 4 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 150°C (TJ)
Manufacturer Package 7-HEPTAWATT
Package Heptawatt-7 (Horizontal, Bent and Staggered Leads)
Win Source Part Number 1266146-TDA7240AH
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7240A
Introduction Date December 10, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA7240AH CAD Model

Description

The TDA7240AH is a high-quality audio power amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is part of STMicroelectronics' extensive audio amplifier portfolio and is specifically engineered to deliver exceptional sound quality with high power efficiency.

Key Features

  • Amplifier Type: The TDA7240AH is a class AB audio power amplifier, providing a perfect balance between power efficiency and audio fidelity.
  • Output Power: It is capable of delivering up to 20 Watts of continuous output power into a 4-ohm load with low distortion, ensuring powerful and clear audio reproduction.
  • Supply Voltage Range: This device operates over a wide supply voltage range from 8V to 18V, accommodating various power sources and applications.
  • Protection Features: The TDA7240AH includes multiple protection systems such as short-circuit protection and thermal shutdown, ensuring reliability and safety in operation.
  • Pin-to-Pin Compatibility: It offers pin-to-pin compatibility with other amplifiers in the same range, allowing for easy upgrades or replacements without significant circuit redesign.
  • Package: The amplifier comes in a 11-pin MULTIWATT vertical package, which is designed for optimal heat dissipation and space-saving on PCBs.

Applications

The versatility of the TDA7240AH makes it suitable for a wide array of audio applications. It is commonly used in:

  • Car radio amplifiers
  • Hi-Fi home systems
  • Television sets
  • Public address systems
  • Portable audio devices

Quality and Support

STMicroelectronics is committed to providing not only state-of-the-art semiconductor products but also excellent technical support. The TDA7240AH is backed by comprehensive documentation, including datasheets, application notes, and design guides, to assist engineers in integrating this amplifier into their designs with ease.

With its robust design, high-quality audio output, and reliable performance, the TDA7240AH stands out as an excellent choice for any audio amplification requirement.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess