EN
  • EN
  • DE

TDA7332D

Part No TDA7332D
Manufacturer STMicroelectronics
Catalog Interface - Filters - Active
Description IC RDS FILTER 57KHZ SO-14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Filter Type Band Pass
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 8th
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 054089-TDA7332D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7332D CAD Model

Description

The TDA7332D is a high-performance Radio Data System (RDS) demodulator designed by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is specifically created to extract RDS information from the FM radio broadcast signal, allowing for the display of station identification, song information, and other data services provided by FM stations.

Key Features

  • Integrated RDS Demodulator: The TDA7332D includes a complete RDS signal processing chain, which demodulates and decodes RDS data with high accuracy.
  • Improved Reception Quality: It features an enhanced signal-to-noise ratio, ensuring clear and reliable reception of RDS data even under adverse conditions.
  • Low Power Consumption: Designed for efficiency, the TDA7332D operates with minimal power consumption, making it ideal for portable and automotive applications.
  • Flexible Interface Options: The device supports I²C-bus communication, allowing for easy integration into existing radio systems and microcontroller-based projects.
  • Minimal External Components Required: The TDA7332D is designed to operate with a very few external components, reducing overall system costs and simplifying the design process.

Applications

The versatility of the TDA7332D makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Car radio systems, providing drivers with real-time information such as traffic updates and station details.
  • Portable radios and home stereo systems, enhancing the user experience with additional broadcast information.
  • Professional broadcasting equipment, where reliable RDS decoding is essential.

Technical Specifications

The TDA7332D operates within a supply voltage range of 4.5V to 5.5V, making it compatible with most 5V systems. It is offered in a SO-16N package, which is suitable for surface mount technology (SMT) and occupies minimal space on a printed circuit board.

Conclusion

As an RDS demodulator, the TDA7332D from STMicroelectronics stands out for its performance, ease of integration, and efficiency. It is an excellent choice for manufacturers and hobbyists alike who are looking to incorporate RDS functionality into their FM radio designs.

You May Also Be Interested in

Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC
Lowest to $71.6418
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTER LP RC 4TH ORDER 16SSOP
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.9519
Linear Technology
Need more? Email Us
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,014 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess