Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Automotive Audio
Number of Channels 4
Supply Voltage - Operating 7.5 V to 10 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-LQFP (10x10)
Win Source Part Number 087727-TDA7402TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7402TR CAD Model

Description

The TDA7402TR from STMicroelectronics is a cutting-edge audio processor designed for advanced car radio applications. This sophisticated chip is engineered to provide a high-quality audio experience in the challenging automotive environment, where space is at a premium and performance is a must.

Key Features

  • Advanced Signal Processing: The TDA7402TR offers a wide range of signal processing capabilities, including equalization, volume, balance, and fader control. This allows for fine-tuning of the audio output to suit the acoustics of any vehicle interior.
  • Multiple Input Sources: With the ability to manage multiple input sources, the TDA7402TR can seamlessly switch between radio, CD, and auxiliary inputs, ensuring users have a variety of listening options at their fingertips.
  • Sound Enhancement: Features such as the loudness function and dynamic bass enhancement help deliver a richer and more immersive audio experience, compensating for the acoustic limitations of typical car speakers.
  • Flexible Interface: The device includes an I2C bus for control purposes, making it easily programmable and adaptable to different system configurations and user preferences.

Applications

The TDA7402TR is primarily used in car radio systems but is versatile enough for use in other audio applications that require robust sound processing and control. Its ability to withstand the rigors of the automotive environment makes it a reliable choice for manufacturers looking to enhance the audio experience in their vehicles.

Technical Specifications

  • Supply voltage range: 6V to 10.5V
  • Operating temperature range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 28-TSSOP

With the TDA7402TR, STMicroelectronics continues to demonstrate its commitment to delivering high-performance audio solutions that meet the specific needs of the automotive industry. This audio processor stands out for its exceptional sound quality, flexibility, and durability, offering an optimal solution for sophisticated car audio systems.

You May Also Be Interested in

Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $15.2114
ECAD model for TPA5051RSAT
Diodes Incorporated
IC DETECTION SWITCH X2-DFN1210-6 / Low-Power Headset Detection IC in Miniaturized Package
Lowest to $0.0699
ECAD model for AZV5001RA4-7
Diodes Incorporated
IC LINE DRIVER 14TSSOP
Lowest to $0.1258
ECAD model for PAM8100RRR
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
ECAD model for LC82162B-R1000-E
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Lowest to $0.3929
ECAD model for FSA8028UMX
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Lowest to $12.3657
ECAD model for SI8244CB-D-IS1
Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $13.4248
ECAD model for TPA5051RSATG4
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $22.8180
ECAD model for LC823450XDTBG
AKM Semiconductor Inc.
IC SAMPLE RATE CONVERTER 64LQFP / 8ch 216kHz / 24-Bit Asynchronous SRC
Lowest to $700.7004
ECAD model for AK4128AEQ

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention