EN
  • EN
  • DE
  • IT

SA575DTBR2G

Part No SA575DTBR2G
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description High Reliability Communication Circuit / IC COMPANDOR 2CHAN GAIN 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Supply Voltage - Operating 3 V to 7 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 028019-SA575DTBR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SA575
Introduction Date April 06, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SA575DTBR2G CAD Model

Description

ON Semiconductor SA575DTBR2G Overview

The SA575DTBR2G is a versatile and high-performance product from ON Semiconductor, designed to cater to the demanding needs of modern electronic applications. This integrated circuit is a precision, low-voltage, low-power dual operational amplifier that is ideal for a wide range of applications including audio processing, sensor interfacing, and signal conditioning.

Key Features

  • Low Power Consumption: The SA575DTBR2G is optimized for low-power operations, making it suitable for battery-powered devices and energy-efficient applications.
  • High Precision: This product offers high precision with its low offset voltage and low input bias currents, ensuring accurate signal amplification and processing.
  • Dual Operational Amplifier: The dual op-amp configuration allows for flexible circuit designs, including differential amplifiers, active filters, and voltage followers.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply requirements and enhancing its adaptability across different applications.
  • Robust Temperature Performance: The device is designed to perform consistently across a wide temperature range, ensuring reliability in varying environmental conditions.

Applications

The SA575DTBR2G is ideal for applications such as:

  • Audio equipment and mixers
  • Active filters and signal processing
  • Data acquisition systems
  • Industrial control systems
  • Portable and battery-operated devices

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the SA575DTBR2G is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world use. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

In summary, the SA575DTBR2G from ON Semiconductor is a high-quality, dual operational amplifier that offers precision, low power consumption, and versatility, making it an excellent choice for designers seeking a reliable solution for their amplification and signal processing needs.

You May Also Be Interested in

STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
Lowest to $3.8731
Nisshinbo Micro Devices Inc.
IC AUDIO SIGNAL PROCESSOR 30SDMP
Lowest to $5.9674
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
Lowest to $3.9339
Siemens
MULTI-STANDARD SOUND IF / Audio Channel
Lowest to $3.5157
STMicroelectronics
IC FULLY INTEG PROC POWERSSO-36
Lowest to $1.3839
ON Semiconductor
IC COMPANDOR 16TSSOP
Lowest to $6.0188
Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8DMP
Need more? Email Us
Analog Devices Inc.
IC BALANCE/VOL CTRL DGITL 24SOIC
Lowest to $8.5454
Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8SSOP
Lowest to $4.9147

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7968 $58.7328
49+ $2.2948 $112.4452
76+ $2.2231 $168.9556
105+ $2.1514 $225.8970
135+ $2.0797 $280.7595
181+ $1.8646 $337.4926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,654 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess