EN
  • EN
  • DE

SSM2160S-REEL

Part No SSM2160S-REEL
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC BALANCE/VOL CTRL DGITL 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SSM2160
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 341107-SSM2160S-REEL
Ultra Librarian 3D Model Ultra Librarian SSM2160S-REEL CAD Model

Description

Introducing the SSM2160S-REEL from Analog Devices Inc.

The SSM2160S-REEL is a state-of-the-art audio balance and volume control integrated circuit brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is designed to offer superior sound quality and reliability for a wide range of audio applications.

Key Features

  • Channel Separation: The SSM2160S-REEL provides excellent channel separation, ensuring that audio signals are distinct and clear, which is critical for high-fidelity audio systems.
  • Low Distortion: With its low-distortion characteristics, this IC ensures that the audio output remains true to the original recording, offering an authentic listening experience.
  • Wide Dynamic Range: The device offers a wide dynamic range, making it suitable for handling a variety of audio signals without compromising sound quality.
  • Flexible Control Options: The SSM2160S-REEL supports both manual and electronic control methods, providing flexibility in how you manage audio balance and volume.
  • Compact Packaging: Supplied in a convenient reel packaging, the SSM2160S-REEL is ideal for automated manufacturing processes, ensuring efficient handling and placement on printed circuit boards (PCBs).

Applications

The SSM2160S-REEL is perfect for a range of audio applications, such as:

  • Mixing Consoles
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Home Theater Systems
  • Studio Recording Equipment

Technical Specifications

The SSM2160S-REEL operates over a wide supply voltage range and features a linear-in-dB volume control input that is both versatile and easy to interface with. Its robust design ensures consistent performance and reliability, which is essential for professional audio applications.

Ordering Information

The product is available on a reel, making it suitable for high-volume production environments. The reel packaging ensures that components remain secure and are less prone to damage during shipping and handling. For detailed ordering and product information, please refer to the Analog Devices Inc. website or contact their sales and support team.

With the SSM2160S-REEL, Analog Devices Inc. continues to demonstrate its commitment to delivering high-quality audio solutions that meet the evolving needs of the industry.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6298 $53.4086
16+ $6.2604 $100.1664
25+ $6.0648 $151.6200
35+ $5.8691 $205.4185
45+ $5.6735 $255.3075
59+ $5.0866 $300.1094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,992 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess