EN
  • EN
  • DE

2SB526

Part No 2SB526
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description Collector-Emitter Breakdown Voltage- : V(BR)CEO= -80V(Min)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1124960-2SB526
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB526 CAD Model

Description

The 2SB526 is a PNP silicon epitaxial transistor manufactured by Inchange Semiconductor Company Limited. It's designed for use in various amplifier and switching applications. This transistor is commonly found in older audio amplifiers, power supplies, and control circuits.

Applications:

  • Audio Amplifiers: Used as a driver or output transistor in audio amplifier circuits.
  • Power Supplies: Employed in linear power supplies for voltage regulation.
  • Switching Circuits: Used as a switching element in various electronic circuits.
  • Motor Control: Can be implemented in simple motor control circuits.

Features:

  • PNP Silicon Epitaxial Transistor: Offers good amplification and switching characteristics.
  • High Collector Current (Ic): Capable of handling moderate collector current.
  • Low Saturation Voltage: Ensures efficient switching operation.
  • High Breakdown Voltage (Vceo): Provides reliable operation in high voltage circuits.

Benefits:

  • Reliable Performance: Offers stable and consistent performance in specified applications.
  • Cost-Effective: Generally available at a reasonable price.
  • Easy to Use: Simple to integrate into existing circuits.
  • Widely Available (Potentially): Although sometimes hard to find, it's a commonly used transistor.

Additional Details:

While specific electrical characteristics vary based on manufacturing batches and testing conditions, typical values include a Collector-Emitter Breakdown Voltage (Vceo) of -50V, a Collector Current (Ic) of -1.5A, and a Power Dissipation (Pc) of 0.8W. The transistor comes in a TO-92 package.

It's important to consult the official datasheet from Inchange Semiconductor Company Limited for precise electrical characteristics, application notes, and recommended operating conditions to ensure safe and optimal operation of the 2SB526 transistor in any given circuit.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess