EN
  • EN
  • DE
  • IT

STA321MPL

Part No STA321MPL
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC FULLY INTEG PROCESSOR 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Package Tray
Product Status Active
Function Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 8
Interface I2C, I2S
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Specifications Full Flexible Amplification
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number STA321
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 344318-STA321MPL
Ultra Librarian 3D Model Ultra Librarian STA321MPL CAD Model

Description

The STA321MPL from STMicroelectronics is a cutting-edge, fully integrated solution designed to provide high-quality audio performance in a 2.1 channel system. This innovative product is part of STMicroelectronics' Sound Terminal family, which is renowned for its high efficiency and impressive sound fidelity.

Equipped with advanced digital audio processing technology, the STA321MPL offers a rich feature set that includes multiple input and output options, flexible signal routing, and built-in digital amplification. This makes it an ideal choice for a wide range of applications, from compact home entertainment systems to high-end active speakers and sound bars.

The STA321MPL incorporates a powerful DSP core that supports advanced audio algorithms to enhance the listening experience. Users can take advantage of features such as multi-band dynamic range compression, which ensures consistent audio levels, and various sound enhancement technologies that can be tailored to specific speaker configurations and room acoustics.

With its high-efficiency power stage, the STA321MPL is capable of delivering superior audio performance while minimizing power loss. This makes it an eco-friendly solution that can help reduce energy consumption in consumer electronic products. The power stage is designed to work with a wide range of supply voltages, providing flexibility in system design and ensuring compatibility with various power sources.

Integration is a key advantage of the STA321MPL, as it combines multiple functions into a single chip, which can simplify the design process, reduce bill of materials costs, and save space on the printed circuit board. Its compact footprint and the availability of a QFN package also make it suitable for space-constrained applications.

Overall, the STA321MPL from STMicroelectronics represents a sophisticated audio solution that offers both performance and convenience. Its integration of digital audio processing and amplification into one chip makes it an attractive option for manufacturers looking to enhance their audio products with high-quality sound and efficiency.

You May Also Be Interested in

ON Semiconductor
IC COMPANDOR 16SOIC
Lowest to $0.9864
Diodes Incorporated
IC MODULATOR 16QFN
Lowest to $8.1612
Infineon Technologies
IC AUDIO TONE PROCESSOR 8DIP
Lowest to $20.0735
ON Semiconductor
IC COMPANDOR 16TSSOP
Lowest to $5.3739
Texas Instruments
IC V-B AUDIO PROCESSOR 20-TSSOP
Lowest to $4.9988
Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8DMP
Need more? Email Us
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
Lowest to $3.5124
STMicroelectronics
IC FULLY INTEG PROCESSOR CSP
Lowest to $2.3175
Texas Instruments
IC V-B AUDIO PROCESSOR 32-QFP
Lowest to $3.5902

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5124 $59.7108
41+ $2.8817 $118.1497
63+ $2.7916 $175.8708
86+ $2.7015 $232.3290
111+ $2.6115 $289.8765
149+ $2.3412 $348.8388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess