EN
  • EN
  • DE

TDA7467D

Part No TDA7467D
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description AUDIO MATRIX WITH SRS EFFECTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series SRS
Packaging Tube
Part Status Obsolete(EOL)
Function Audio Signal Processor
Applications Signal Mixing
Number of Channels 2
Interface I2C
Operating Supply Voltage 7 V ~ 10.2 V
Operating Temperature Range -10°C ~ 85°C (TA)
Specifications Audio Matrix
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SO
Win Source Part Number 1266214-TDA7467D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7467
Introduction Date May 30, 1997
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA7467D CAD Model

Description

STMicroelectronics TDA7467D Integrated Circuit

The TDA7467D is a cutting-edge audio processor integrated circuit (IC) developed by STMicroelectronics, designed to enhance and simplify the audio signal processing in various multimedia and audio applications. This versatile IC is particularly well-suited for applications such as TV sets, Hi-Fi systems, and small radios, where it provides an optimal balance between performance and cost.

At the heart of the TDA7467D is an array of features that make it a highly efficient solution for audio processing. It includes a multiple input selector, which allows it to handle several audio sources simultaneously. The IC also features tone control, volume control, and balance control, which are essential for tailoring the audio output to the listener's preference. These functions are controlled via an I²C bus, which simplifies the integration of the TDA7467D into a system and allows for easy communication with microcontrollers or other digital systems.

The TDA7467D boasts a pseudo-differential input stage, which significantly reduces noise and interference, ensuring a clean and high-quality audio signal. This, combined with its low distortion and low noise floor, makes the TDA7467D an excellent choice for delivering a pristine audio experience.

This IC is designed with flexibility in mind, featuring an adjustable gain amplifier that can be tailored to match the requirements of different power stages or speakers. Its soft-mute function allows for smooth transitions between audio inputs or when muting the system, preventing any abrupt changes that could be unpleasant to the listener.

STMicroelectronics has packaged the TDA7467D in a MiniDIP or SO20 package, making it suitable for space-constrained applications while still being easy to handle in a manufacturing environment. The robust design ensures that the TDA7467D can operate over a wide temperature range, guaranteeing reliability and performance under various operating conditions.

In summary, the TDA7467D from STMicroelectronics is a versatile and high-performance audio processor IC that offers a comprehensive set of features for audio signal control, making it an ideal choice for designers looking to improve audio quality and functionality in their products.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Texas Instruments
Lowest to $3.4344
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Texas Instruments
Lowest to $9.6370
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
STMicroelectronics
Lowest to $24.7389

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess