EN
  • EN
  • DE

TDA7577AC

Part No TDA7577AC
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098910-TDA7577AC
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA7577AC CAD Model

Description

The TDA7577AC is a cutting-edge automotive power amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-performance audio amplifier is part of ST's TDA series, which is renowned for providing exceptional sound quality and reliability in automotive entertainment systems.

Features:

  • High Output Power: Capable of delivering robust audio performance with high output power levels, ensuring clear and powerful sound reproduction in a vehicle's acoustic environment.
  • Low Distortion: Engineered to minimize distortion, the TDA7577AC ensures the audio signal remains pure and unaltered, providing listeners with a high-fidelity audio experience.
  • Advanced Diagnostics: Equipped with a comprehensive diagnostic system that allows for real-time monitoring of the amplifier's status, enhancing system reliability and safety.
  • Multiple Channel Configurations: The flexibility of the TDA7577AC allows for various channel configurations, making it suitable for different audio system designs.
  • Thermal Protection: Integrated thermal protection safeguards the amplifier from overheating, ensuring long-term stability and performance.
  • EMI Compliance: Designed to comply with stringent electromagnetic interference (EMI) requirements, the TDA7577AC minimizes noise and interference in the audio signal.

Applications:

The TDA7577AC is ideal for a wide range of automotive audio applications, including:

  • Car audio systems
  • Navigation and multimedia systems
  • Hands-free and voice command systems

Technical Specifications:

  • Supply voltage range: Typically designed to operate over the automotive voltage range.
  • Output power: Specified according to the number of channels and load impedance.
  • Load impedance: Compatible with standard automotive speaker impedances.

Overall, the TDA7577AC from STMicroelectronics represents a blend of performance, flexibility, and reliability, making it an excellent choice for automotive manufacturers and aftermarket audio system designers seeking to enhance the in-car audio experience.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess