EN
  • EN
  • DE

TW-04-03-S-S-340-095

Part No TW-04-03-S-S-340-095
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Conn Board Stacker HDR 4 POS 2mm Solder ST Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096332-TW-04-03-S-S-340-095
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW-04-03-S-S-340-095 CAD Model

Description

The TW-04-03-S-S-340-095 is a terminal/socket strip from Samtec Inc., part of their TW series. These terminal strips are designed for board-to-board connections, offering a reliable and space-saving solution for various electronic applications. The connector features a 0.8 mm pitch, allowing for high-density packaging. The 'TW' series is known for its durability and performance in demanding applications.

Applications

  • Board-to-board connections in embedded systems.
  • Medical devices requiring compact and reliable interconnects.
  • Industrial control systems.
  • Telecommunications equipment.
  • Data acquisition systems.

Features

  • Pitch: 0.8 mm
  • Number of positions: 4
  • Number of rows: 2
  • Termination style: Surface Mount
  • Body orientation: Straight
  • Contact material: Phosphor Bronze
  • Insulator Material: Black Liquid Crystal Polymer (LCP)
  • Temperature Range: -55°C to +125°C

Benefits

  • High Density: The fine pitch allows for more connections in a smaller area, optimizing board space.
  • Reliable Connection: Provides a secure and stable electrical connection between boards.
  • Durable Construction: The use of high-quality materials ensures long-term reliability and resistance to environmental factors.
  • Versatile Applications: Suitable for a wide range of industries and applications requiring compact interconnect solutions.
  • Easy Integration: Surface mount termination simplifies the assembly process.

Additional Details

The TW-04-03-S-S-340-095 features a low-profile design. The part number decodes as follows: TW = Terminal Strip, 04 = Number of positions, 03 = Stack Height in mm, S = Single Row, S = Surface Mount, 340 = .340" Tail Length, and 095 = .095" Board Spacer. This connector is designed for automated placement and reflow soldering processes. It provides excellent electrical performance and signal integrity due to its optimized design and high-quality materials.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess