EN
  • EN
  • DE

TIP122FP

Part No TIP122FP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 100V 5A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN - Darlington
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 4V @ 20mA, 5A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 1000 @ 3A, 3V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 054352-TIP122FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP122FP CAD Model

Description

STMicroelectronics TIP122FP - Power Transistor

The TIP122FP from STMicroelectronics is a versatile NPN power transistor designed to cater to a wide range of applications that require efficient power regulation and switching. This component is a fundamental building block in modern electronics, providing robust performance and reliability in a compact TO-220FP package. Its design and technical specifications make it suitable for linear and switching applications, including motor control, power regulators, and driving loads that require high current and voltage capabilities.

Key Features

  • High Voltage Capability: The TIP122FP can handle collector-emitter voltages up to 100V, making it an excellent choice for circuits operating at high voltages.
  • High Current Rating: With a continuous collector current rating of up to 5A, this transistor can drive high-power loads with ease.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures efficient operation with minimal power loss, which is crucial for power-sensitive applications.
  • Complementary PNP Type: The TIP127FP is the complementary PNP type, allowing for the creation of push-pull configurations and other complementary pairings in circuit designs.
  • Monolithic Construction: The monolithic integration of the transistor provides improved thermal and electrical performance.
  • Through-Hole Mounting: The TO-220FP package is designed for through-hole mounting, facilitating easy integration into a variety of circuit boards.

Applications

The TIP122FP is engineered to address the needs of a diverse array of electronic applications. It is commonly used in:

  • Power regulators and converters
  • Motor control circuits for both DC and stepper motors
  • Amplifier output stages
  • Switching power supplies
  • Relay drivers

With its robust construction and high-performance characteristics, the TIP122FP from STMicroelectronics is a reliable choice for designers and engineers looking to build efficient and durable electronic systems. Its ability to handle significant power levels, combined with its ease of use, makes it a valuable component for both prototyping and mass production.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1815 $58.0800
685+ $0.1698 $116.3130
1,060+ $0.1639 $173.7340
1,520+ $0.1522 $231.3440
1,975+ $0.1464 $289.1400
2,470+ $0.1406 $347.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,240 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess