Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 25V
Id - Continuous Drain Current 60A
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 6mOhm at 30A, 10V
Gate Source Voltage(th) (Maximum) at Id 1.8V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 22nC at 5V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2050pF at 16V
Power Dissipation (Maximum) 70W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260907-STD90N02L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD90N02L CAD Model

Description

Introducing the STD90N02L MOSFET from STMicroelectronics

The STD90N02L is a cutting-edge technology product from STMicroelectronics, one of the industry's leading semiconductor manufacturers. This device is a part of the STripFET™ II Power MOSFET series, which is renowned for its high performance and efficiency. The STD90N02L is specifically designed to cater to a wide range of applications that require low on-resistance and high switching speeds.

Key Features

  • Low Threshold Drive: The device can be driven at low gate voltages, making it suitable for various applications, including those that operate at lower power levels.
  • High Current Capability: With a continuous drain current of 90A, the STD90N02L can handle substantial current loads, making it ideal for power-intensive applications.
  • Low On-Resistance (R<sub>DS(on)): A key feature of this MOSFET is its low on-state resistance of just 0.0095 ohms. This low R<sub>DS(on) minimizes power losses and improves overall efficiency.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliable operation under extreme conditions.
  • Exceptional Thermal Performance: The device boasts excellent thermal characteristics, which is crucial for maintaining performance and longevity in demanding applications.

Applications

The versatility of the STD90N02L MOSFET allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Switching applications
  • Power management tasks
  • DC/DC converters
  • Motor drives
  • Automotive applications
  • High-efficiency power supplies

Reliability and Performance

STMicroelectronics is committed to delivering high-quality products, and the STD90N02L is no exception. It is designed and manufactured to meet the highest standards of reliability and performance. With features like high current capability and low on-resistance, this MOSFET is an excellent choice for designers looking for a robust and efficient power management solution.

Conclusion

The STD90N02L from STMicroelectronics is a testament to the company's dedication to innovation and quality. Whether you're developing power supplies, motor controllers, or any other application that demands high efficiency and reliability, the STD90N02L MOSFET is a component that can help you achieve your design goals.

You May Also Be Interested in

Vishay
HEXFET TRANSISTORS | MOSFET N-CH 50V 15A TO-220AB
Lowest to $0.5265
ECAD model for IRFZ20
Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 8.8A D2PAK
Lowest to $0.6657
ECAD model for SPB08P06P
ON Semiconductor
N-Channel MOSFET 500V, 5A, 1.4Ω | MOSFET N-CH 500V 5A TO-220
Lowest to $1.0926
ECAD model for FDP5N50
STMicroelectronics
Switching applications | MOSFET N-CH 650V 15A PWRFLAT88
Lowest to $10.6766
ECAD model for STL31N65M5
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 92A TO-262
Need more? Email Us
ECAD model for IRF3711ZL
ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 5.3A TO-220F
Lowest to $1.6213
ECAD model for FQPF9N50
Infineon Technologies
Trans MOSFET N-CH 600V 4.4A 3-Pin(2+Tab) DPAK T/R / Metal Oxide Semiconductor Field Effect Transistor | MOSFET N-CH 600V 4.4A TO252
Lowest to $1.5226
ECAD model for IPD60R950C6
ON Semiconductor
800V N-Channel MOSFET | MOSFET N-CH 800V 6.6A TO-220
Lowest to $0.9042
ECAD model for FQP7N80
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages | MOSFET N-CH 600V 26A TO-247
Lowest to $2.5114
ECAD model for STW33N60M2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2473 $56.8790
555+ $0.2029 $112.6095
855+ $0.1967 $168.1785
1,180+ $0.1903 $224.5540
1,525+ $0.1839 $280.4475
2,040+ $0.1649 $336.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,900 pieces
MOQ: 230 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention