Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 217052-TIP145T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP145T CAD Model

Description

STMicroelectronics TIP145T Darlington Transistor

The TIP145T is a silicon Epitaxial-Base Planar PNP transistor mounted in a monolithic Darlington configuration. It is manufactured and designed by STMicroelectronics, a global semiconductor leader known for its high-performance electronic components. This transistor is encapsulated in a TO-220 plastic package, which is a versatile and widely accepted package for medium power applications.

Key Features

  • High Collector-Emitter Voltage: The TIP145T supports a collector-emitter voltage (Vceo) of up to 60V, making it suitable for a variety of applications that require high voltage parameters.
  • High Collector Current: With a collector current (Ic) of up to -10A, the device can handle significant power, suitable for driving heavy loads.
  • High DC Current Gain: The transistor has a high DC current gain (hFE) of 1000 at -3A, ensuring efficient current amplification in circuits.
  • Complementary NPN Type: The TIP145T has a complementary NPN type, the TIP140T, providing flexibility in designing push-pull, complementary configurations.
  • Monolithic Darlington Configuration: The integration of two transistors in a Darlington pair within a single package provides a high current gain while simplifying circuit design.
  • Integrated Diode: The presence of an integral antiparallel diode across the collector-emitter enhances circuit safety by providing protection against inductive loads.

Applications

The TIP145T is designed for general-purpose amplification and low-speed switching. The device is commonly used in a wide range of applications such as:

  • Linear and switching industrial equipment
  • Power regulators and power amplifiers
  • Motor control circuits
  • Audio amplifiers
  • DC-DC converters
  • Automotive and relay drivers

With its robust construction and high performance, the TIP145T is a reliable choice for designers looking to implement a powerful PNP transistor in their electronic designs. STMicroelectronics' commitment to quality ensures that the TIP145T meets stringent industry standards for durability and reliability.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 25V 3A SOT223-3
Lowest to €4.2929
ECAD model for FZT649TC
Rohm Semiconductor
TRANS PNP 50V 0.15A UMT3
Lowest to €0.0127
ECAD model for 2SA1576U3HZGT106Q
Central Semiconductor Corp
TRANS PNP 60V 0.6A SOT523
Lowest to €0.2145
ECAD model for CMUT2907A TR PBFREE
Diodes Incorporated
TRANS PNP 80V 0.5A SOT23-3
Lowest to €0.4025
ECAD model for MMBTA56Q-7-F
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for DTC123ECA
Nexperia USA Inc.
TRANS PNP 60V 3A DFN2020D-3
Lowest to €0.6026
ECAD model for PBSS5360PASX
Central Semiconductor Corp
TRANS NPN 40V 0.2A SOT23 / Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 350 mW Surface Mount SOT-23
Need more? Email Us
ECAD model for CMPT3904E TR PBFREE
Panjit
TRANS PNP 60V 0.5A SOT23
Lowest to €0.0267
ECAD model for MMBTA55_R1_00001
Panjit
TRANS NPN 30V 0.1A SOT323
Need more? Email Us
ECAD model for BC849CW_R1_00001

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention