Products specifications Report Issue?

Manufacturer STMicroelectronics
No 358955
Standard Package 50
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Max) 3A
Voltage - Collector Emitter Breakdown (Max) 100V
Vce Saturation (Max) @ Ib Ic 1.2V @ 375mA 3A
Current - Collector Cutoff (Max) 300µA
DC Current Gain (hFE) (Min) @ Ic Vce 10 @ 3A 4V
Power - Max 2W
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Catalog PNP Transistors
Win Source Part Number 038596-TIP32C
Family Name TIP32C
Introduction Date October 10, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TIP32C CAD Model

Description

STMicroelectronics TIP32C Power Transistor

The TIP32C is a robust power transistor designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This PNP epitaxial silicon transistor is primarily intended for use in medium-power linear and switching applications. The TIP32C is part of the TIP32 series, which is well-recognized for its reliability and performance in a wide range of electronic circuits.

With its exceptional amplification and switching capabilities, the TIP32C is a versatile component suitable for a variety of uses, including power regulators, converters, and amplifiers. It is commonly found in both consumer and industrial electronics due to its high power dissipation and collector current capacity.

Key Features

  • Collector-Emitter Voltage (VCEO): The TIP32C can withstand voltages up to 100V, making it suitable for high-voltage applications.
  • Collector Current (IC): This transistor can handle a continuous collector current of up to 3A, with peak current handling capabilities for short durations.
  • Power Dissipation: With a power dissipation of 40W, the TIP32C can manage a significant amount of power, which is ideal for power-intensive applications.
  • Complementary NPN Type: The TIP32C has a complementary NPN counterpart, the TIP31C, allowing for a wide range of push-pull applications and design flexibility.
  • Package: It comes in a TO-220 package which is known for its ease of mounting and good thermal performance.

Applications

  • Power supply regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching applications

The TIP32C is designed to offer a balance between robust performance and cost-effectiveness. Its widespread use across various applications is a testament to its reliability and the trust that electronic designers place in STMicroelectronics' products. Whether you're building a simple power supply or a complex motor controller, the TIP32C is a solid choice for your power transistor needs.

You May Also Be Interested in

NXP / Nexperia
PNP switching transistor
Lowest to $0.2264
ECAD model for PXT2907
NEC
Need more? Email Us
ECAD model for UPA1428AH(1)
ON Semiconductor
Need more? Email Us
ECAD model for 2SB1121-T-TD
Rohm Semiconductor
Low frequency transistor
Lowest to $0.0748
ECAD model for 2SA2030
NEC
NPN SILICON EPITAXIAL DARLINGTON TRANSISTOR ARRAY
Lowest to $1.8835
ECAD model for UPA2003C
Diodes Incorporated
NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.6A SMD SOT23-3
Lowest to $0.0307
ECAD model for MMBT2222A-7
KEC
Lowest to $0.1621
ECAD model for KTA1281-Y
NXP / Nexperia
TRANS PNP SWITCHING TO-236AB
Lowest to $0.0166
ECAD model for PMBT3904/8
Rohm Semiconductor
General Purpose Transistor (50V, 0.15A)
Lowest to $0.0341
ECAD model for 2SD2707

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2155 $50.6425
500+ $0.2019 $100.9500
770+ $0.1951 $150.2270
1,105+ $0.1814 $200.4470
1,435+ $0.1746 $250.5510
1,790+ $0.1678 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 79,599 pieces
MOQ: 235 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention