EN
  • EN
  • DE

TL082IDT/2.5K

Part No TL082IDT/2.5K
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP-8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 720815-TL082IDT/2.5K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL082IDT/2.5K CAD Model

Description

STMicroelectronics TL082IDT/2.5K Operational Amplifier

The TL082IDT/2.5K is a high-performance JFET-input operational amplifier from the renowned semiconductor manufacturer STMicroelectronics. This device is part of a family of operational amplifiers that are designed to offer a perfect blend of speed, low input bias and offset currents, and fast settling time. The TL082IDT/2.5K is commonly used in a wide array of applications, including high-fidelity audio pre-amplifiers, active filters, and industrial measurement equipment.

The product comes in an SO-8 package, which is suitable for surface mount technology (SMT), making it a great choice for compact and densely populated PCBs. Its package is tape and reel, with a quantity of 2,500 units per reel, facilitating efficient handling and manufacturing processes, especially for high-volume production.

Key features of the TL082IDT/2.5K include a low input bias current, typically around 30 pA, which minimizes errors in high impedance circuits. The device also boasts a wide common-mode (up to VCC+) and differential voltage range, which ensures reliability under a variety of operating conditions. The low harmonic distortion and low noise make it an ideal option for audio applications.

The operational amplifier operates over a wide range of power supply voltages, from ±5V to ±15V, while still maintaining its excellent performance characteristics. This flexibility in supply voltage is beneficial for designers as it allows the device to be used in both dual and single supply operations.

For protection, the TL082IDT/2.5K features high output short-circuit protection and its internal frequency compensation ensures stability without external components. The device also has a high slew rate of 13 V/µs, which makes it suitable for fast signal amplification applications.

In summary, the TL082IDT/2.5K operational amplifier from STMicroelectronics is a versatile and reliable component that provides high-quality amplification with low noise and distortion. Its suitability for high-volume production and use in a wide range of electronic circuits makes it a valuable addition to any electronic designer's toolkit.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess