EN
  • EN
  • DE

TLP200G-1

Part No TLP200G-1
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description IC OVP TRIPOLAR TELECOM I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Voltage - Breakover 290V
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 110pF
Mounting Through Hole
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1108863-TLP200G-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP200G-1 CAD Model

Description

STMicroelectronics TLP200G-1 Product Overview

The TLP200G-1 is a high-performance product from STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This innovative component is part of STMicroelectronics' extensive portfolio, which is renowned for its reliability and cutting-edge technology.

Key Features

  • High Efficiency: The TLP200G-1 is engineered to provide top-notch efficiency, making it suitable for energy-sensitive applications.
  • Robust Performance: With its sturdy construction, the TLP200G-1 is built to withstand harsh conditions and deliver consistent performance.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers superior functionality and improved operational life.

Applications

The versatile nature of the TLP200G-1 allows it to be used across various sectors, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Power management solutions

Product Specifications

The TLP200G-1 comes with a set of specifications that underscore its quality and performance:

Parameter Value
Operating Temperature -40°C to +125°C
Package/Case Specific to TLP200G-1
Mounting Type Surface Mount

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The TLP200G-1 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of its customers.

Environmental Compliance

The TLP200G-1 is designed with environmental considerations in mind, complying with various international standards to minimize its ecological footprint.

For detailed information and technical support regarding the TLP200G-1, customers are advised to consult the official STMicroelectronics documentation or contact their support services.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $0.3128
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess