EN
  • EN
  • DE

TLVH431LICT

Part No TLVH431LICT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1.5% SOT323-6L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Shunt Voltage Reference IC Adjustable 1.24V V ±1.5%
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Family Name TLVH431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-15522-2, 497-15522-1, 497-15522-6, -497-15522-6, -497-15522-1, -497-15522-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936979-TLVH431LICT
Ultra Librarian 3D Model Ultra Librarian TLVH431LICT CAD Model

Description

STMicroelectronics TLVH431LICT: Adjustable Shunt Voltage Reference

The TLVH431LICT from STMicroelectronics is a low voltage, three-terminal, adjustable voltage reference with guaranteed thermal stability over a full operating temperature range. This device exemplifies a perfect blend of high accuracy, low power consumption, and flexibility that makes it suitable for a wide array of applications including power supplies, battery-operated equipment, and other adjustable regulators.

With an output voltage range that can be set from VREF to 18 V with two external resistors, the TLVH431LICT provides excellent design versatility. Users can tailor the output to their specific needs, ensuring compatibility with various circuits. The device operates with a minimal cathode current that ranges from 70 µA to 18 mA, which contributes to its energy-efficient performance.

The TLVH431LICT comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications. Despite its small size, it offers impressive performance characteristics. The typical temperature coefficient is only 50 ppm/°C, which allows for consistent output despite temperature variations. This, combined with a typical dynamic impedance of 0.25 Ω, ensures a stable voltage reference under different load conditions.

STMicroelectronics has designed the TLVH431LICT with safety in mind. The device features a robust design that is capable of withstanding an impressive ESD human body model test of up to 2 kV. This makes it a reliable component for sensitive electronic applications where stability and durability are critical.

As a product of STMicroelectronics, a leader in semiconductor solutions, the TLVH431LICT benefits from the company's commitment to quality and performance. It is designed to meet the stringent requirements of the industrial market, making it a trustworthy choice for designers and engineers seeking a versatile, high-performance voltage reference.

In summary, the TLVH431LICT adjustable shunt voltage reference is a testament to STMicroelectronics' dedication to providing advanced electronic components that combine functionality, reliability, and innovation. Whether used in power management or precision regulation scenarios, this device is engineered to deliver optimal performance in a variety of settings.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1677 $50.3100
730+ $0.1376 $100.4480
1,130+ $0.1333 $150.6290
1,555+ $0.1290 $200.5950
2,005+ $0.1247 $250.0235
2,685+ $0.1118 $300.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess