EN
  • EN
  • DE

TS2012IQT

Part No TS2012IQT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Audio Amp Speaker 2-CH Stereo 2.8W Class-D 20-Pin QFN EP T/R / IC AMP AUDIO PWR 2.8W STER 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.8W x 2 @ 4 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop Differential Inputs Standby Thermal Protection
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Device Package 20-QFN (4x4)
Package 20-VFQFN Exposed Pad
Win Source Part Number 054131-TS2012IQT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS2012
Introduction Date December 17, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TS2012IQT CAD Model

Description

The TS2012IQT from STMicroelectronics is a high-fidelity audio amplifier designed to deliver outstanding sound quality for a wide range of consumer electronics. As a member of STMicroelectronics' audio amplifier portfolio, the TS2012IQT stands out for its high efficiency and low power consumption, making it an ideal choice for portable and compact audio applications.

Key Features

  • Output Power: The TS2012IQT can deliver up to 2.8W of continuous RMS power per channel into 4 ohms loads, ensuring robust audio performance in a variety of settings.
  • High Efficiency: With an efficiency of up to 88%, this audio amplifier minimizes power loss and heat generation, extending battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current which helps in reducing power consumption when in standby mode.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.5V to 5.5V, accommodating a range of power sources.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, ensuring reliability and longevity.

Applications

The TS2012IQT is versatile and can be used in a variety of audio applications. It is particularly suited for:

  • Portable audio devices such as MP3 players and mobile phones
  • Wireless speakers and docking stations
  • Laptop and desktop computers
  • Home audio systems
  • Active monitors and musical instruments

Package and Quality

The TS2012IQT comes in a compact 16-pin QFN package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability. The device is also compliant with RoHS and Halogen-free standards, reflecting STMicroelectronics' commitment to environmental sustainability.

With its superb audio performance, power efficiency, and versatile application range, the STMicroelectronics TS2012IQT stereo audio amplifier is a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5045 $60.1800
95+ $1.2345 $117.2775
145+ $1.1959 $173.4055
200+ $1.1573 $231.4600
260+ $1.1187 $290.8620
350+ $1.0030 $351.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess