EN
  • EN
  • DE

TS27M2AID(2M2AI)

Part No TS27M2AID(2M2AI)
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP/8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 712716-TS27M2AID(2M2AI)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS27M2AID(2M2AI) CAD Model

Description

The TS27M2AID(2M2AI) is a high-performance CMOS dual operational amplifier (op-amp) developed by STMicroelectronics, a leader in the semiconductor industry. This precision op-amp is designed to offer a perfect blend of low power consumption and high accuracy, making it an ideal choice for a wide range of applications.

Key Features

  • Low Power Consumption: The TS27M2AID(2M2AI) is designed for applications that require efficient power usage without compromising performance. It operates with a low supply current, making it suitable for battery-powered devices and energy-saving applications.
  • High Precision: With its precision input offset voltage and low input offset current, this op-amp is capable of delivering accurate and stable performance in critical applications such as instrumentation and sensor interfaces.
  • Wide Supply Voltage Range: The device can be powered by a supply voltage ranging from 3V to 16V, providing flexibility in various circuit designs and ensuring compatibility with both digital and analog power supplies.
  • Large Output Voltage Swing: The TS27M2AID(2M2AI) offers a large output voltage swing close to the supply rails, which maximizes the dynamic range in applications such as audio processing and actuator driving.
  • Low Input Bias Current: The low input bias current minimizes errors in high impedance circuit configurations and is particularly beneficial for precision analog applications.

Applications

The versatility of the TS27M2AID(2M2AI) allows it to be used in a multitude of applications, including:

  • Instrumentation amplifiers
  • Active filters
  • General-purpose analog signal processing
  • Data acquisition systems
  • Battery-powered and portable devices
  • Automotive control systems

Package and Quality

The TS27M2AID(2M2AI) is available in a compact SO-8 package, which is suitable for space-constrained applications. STMicroelectronics ensures high-quality and reliability standards, making the TS27M2AID(2M2AI) a reliable component for industrial, automotive, and consumer electronics markets.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess