The TS27M4CD from STMicroelectronics is a high-quality, precision operational amplifier that combines low-voltage operation with a low power consumption profile. Designed to cater to a variety of applications that require high precision and stability, this operational amplifier is an ideal choice for battery-powered devices, portable equipment, and any other systems where power efficiency is crucial.
Key Features
- Low Power Consumption: The TS27M4CD is optimized for low power consumption, making it suitable for battery-operated and portable applications where energy efficiency is paramount.
- High Precision: With its precision characteristics, the operational amplifier ensures accurate signal amplification and processing, which is critical for measurement and control systems.
- Stable Performance: The device offers excellent stability over time and temperature variations, ensuring reliable performance in a wide range of operating conditions.
- Wide Supply Voltage Range: It operates across a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
Applications
The TS27M4CD is versatile and can be used in numerous applications, including:
- Sensor signal conditioning
- Portable electronic devices
- Battery-powered equipment
- Medical instrumentation
- Analog filters
- Data acquisition systems
Technical Specifications
The TS27M4CD boasts a range of technical specifications that underscore its high-performance capabilities:
- Supply Voltage Range: 3V to 16V
- Low Supply Current: 150μA/op (typical)
- Input Offset Voltage: 500μV max
- Input Bias Current: 20nA (typical)
- Gain Bandwidth Product: 1.1MHz
Product Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The TS27M4CD operational amplifier is no exception and is manufactured to meet stringent quality and reliability standards. Customers can trust in the consistent performance and long-term reliability of this precision operational amplifier for their critical applications.