Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Push-Pull
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 25μA
CMRR, PSRR (Typ) 80dB CMRR
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 035046-TS3704IDT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3704IDT CAD Model

Description

The TS3704IDT is a high-quality, low-power quad voltage comparator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the TS3704 series and is particularly suitable for battery-powered and portable devices due to its micropower consumption and wide range of operating voltages.

Key Features

  • Low Power Consumption: The TS3704IDT is designed to be energy-efficient, making it ideal for applications where power conservation is crucial. It operates with a typical supply current of only 20 µA, which is significantly lower than that of standard bipolar comparators.
  • Wide Single Supply Range: This device can function over a broad single supply voltage range from 2.7V to 16V, or a dual supply range from ±1.35V to ±8V, providing flexibility for various circuit designs.
  • Input Common-Mode Range: It includes an input common-mode range that extends to ground, enabling direct sensing near ground without requiring level shifting or external components.
  • Low Input Bias Current: The TS3704IDT boasts a low input bias current, typically 1 pA, which is advantageous in precision applications.
  • High Input Impedance: With its high input impedance, the comparator minimizes the effect on the source circuit, making it suitable for interfacing with high-impedance sources.
  • Fast Response Time: Despite its low power consumption, the TS3704IDT does not compromise on speed, offering a fast response time that is essential for time-critical applications.
  • Push-Pull Outputs: The device features push-pull outputs that can sink and source current, eliminating the need for external pull-up resistors.

Applications

The TS3704IDT is versatile and can be used in a variety of applications, including:

  • Battery chargers and management systems
  • Portable and wearable devices
  • Control systems
  • Alarm and monitoring circuits
  • Threshold detectors
  • Window comparators

With its combination of low power consumption, wide operating voltage range, and robust performance, the TS3704IDT from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Microchip Technology
IC COMPARATOR LATCH REF SOT23-5
Lowest to $0.3170
ECAD model for MIC833BM
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to $2.8240
ECAD model for MAX917ESA+
Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Maxim Integrated
Comparator Quad ±5V/7V/10V 16-Pin SOIC N T/R / IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ECAD model for MAX901AESE+T
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+
Microchip Technology
IC COMP PP I/O QUAD 1.6V 14TSSOP
Lowest to $12.7954
ECAD model for MCP6544-I/ST
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $6.5685
ECAD model for MAX968ESA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8218 $53.4170
150+ $0.6743 $101.1450
230+ $0.6532 $150.2360
320+ $0.6322 $202.3040
410+ $0.6111 $250.5510
550+ $0.5479 $301.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,228 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention