Products specifications

Mounting SMD (SMT)
Case / Package PDIP
Input Bias Current 600 pA
Input Offset Voltage (Vos) 5 mV
Maximum Operating Temperature 125 °C
Max Power Dissipation 1.5 W
Max Supply Current 25 µA
Max Supply Voltage 16 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Through Hole
Nominal Supply Current 25 µA
Number of Channels 4
Number of Pins 14
Output Current 4 mA
Output Current per Channel 4 mA
Radiation Hardening No
Response Time 2 µs
RoHS Compliant
Win Source Part Number 1002974-TS3V3704IN
Categories Linear - Comparators
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS3V3704IN CAD Model

Description

Product Overview: TS3V3704IN

The TS3V3704IN is a high-performance, quad single-pole double-throw (SPDT) analog switch designed and manufactured by STMicroelectronics. This switch is part of ST's extensive range of switch ICs, known for their reliability and efficiency in various applications. It is particularly suitable for signal routing in both analog and digital applications, making it a versatile component for designers.

Key Features

  • Low Power Consumption: The TS3V3704IN is designed for energy-efficient operation, which is critical for battery-powered devices.
  • Wide Operating Voltage Range: This switch operates over a wide voltage range from 2.7V to 12V, accommodating various power supply levels.
  • High-Speed Switching: Fast switching times make the TS3V3704IN ideal for applications requiring quick signal routing.
  • Low Charge Injection: The device exhibits low charge injection, which minimizes signal distortion during switching.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, providing design flexibility.
  • Low Crosstalk: Crosstalk between channels is minimized, which is crucial for maintaining signal integrity in complex circuits.

Applications

The TS3V3704IN is well-suited for a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Test equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS3V3704IN is built to meet stringent industry standards, ensuring performance and reliability for critical applications. It is available in a standard 14-pin SOIC package, which is compatible with common PCB design and assembly processes.

Conclusion

The TS3V3704IN from STMicroelectronics represents a reliable and efficient solution for designers looking to incorporate a high-performance analog switch into their systems. With its low power consumption, wide operating voltage range, and high-speed switching capabilities, it stands out as a top choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to $2.4062
ECAD model for MCP6549T-I/ST
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Maxim Integrated
Comparator Quad 16.5V/16.8V 24-Pin PDIP N / IC COMP QUAD PROGR THRES 24-DIP
Lowest to $6.7950
ECAD model for MAX516BCNG+
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Need more? Email Us
ECAD model for MAX974CSE+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOT-23 T/R / IC COMPARATOR DUAL SOT23-8
Lowest to $10.5251
ECAD model for MAX9019EKA-T
Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $3.8871
ECAD model for MAX987ESA+
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Need more? Email Us
ECAD model for MAX912EPE+
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to $23.8954
ECAD model for MAX907EPA+

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention