The TS512ID from STMicroelectronics is a high-performance operational amplifier designed to offer precision and stability in a wide range of applications. This device is part of STMicroelectronics' commitment to providing advanced electronic components that meet the needs of modern circuit designs.
Key Features
- Low Offset Voltage: The TS512ID boasts an exceptionally low input offset voltage, which significantly improves accuracy in signal processing tasks.
- High Gain Bandwidth: With a high gain bandwidth product, this op-amp is suitable for applications requiring fast signal amplification.
- Low Noise: It exhibits low noise performance, making it ideal for audio applications and other sensitive instrumentation that demand a high signal-to-noise ratio.
- Stable with Capacitive Loads: The TS512ID is designed to be stable when driving capacitive loads, which is crucial for maintaining signal fidelity in feedback control systems.
- Wide Supply Range: This operational amplifier can operate over a wide range of supply voltages, offering flexibility in both single and dual supply configurations.
Applications
The TS512ID is versatile and can be used in various applications including:
- Precision analog circuits
- Active filters
- Sensor signal conditioning
- Data acquisition systems
- Professional audio equipment
- Medical instrumentation
Specifications
| Parameter |
Value |
| Input Offset Voltage |
Typically 900 µV |
| Gain Bandwidth Product |
12 MHz |
| Supply Voltage Range |
±2.5V to ±15V |
| Operating Temperature Range |
-40°C to +125°C |
| Package |
SO-8 |
The TS512ID operational amplifier is an excellent choice for designers looking for a reliable and precise component that can handle demanding environments and applications. Its combination of features ensures that it can be integrated into a broad spectrum of electronic systems, delivering performance and dependability synonymous with STMicroelectronics' products.