EN
  • EN
  • DE

TS514ID

Part No TS514ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH SPEED PRECISION QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 1.5V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 50nA
Voltage - Input Offset 500μV
Supply Current 1.4mA
Current - Output / Channel 23mA
Supply Voltage , Single/Dual (±) 6V ~ 30V, ±3V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number TS514
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274395-TS514ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS514ID CAD Model

Description

The TS514ID from STMicroelectronics is a high-performance operational amplifier that offers a perfect blend of features suitable for a wide range of applications. This device is part of a family of monolithic quad operational amplifiers which are designed to deliver exceptional accuracy and stability. The TS514ID is particularly well-suited for high-fidelity audio applications, precision instrumentation, and control systems, thanks to its low noise and distortion characteristics.

Key Features

  • High Output Current: The TS514ID is capable of delivering a high output current, making it suitable for driving heavy loads.
  • Low Distortion: With its low harmonic distortion, the TS514ID ensures clear and accurate signal amplification, which is essential for audio and precision equipment.
  • Low Noise: The device boasts a low noise level, which makes it ideal for applications that require high signal integrity.
  • Wide Bandwidth: The operational amplifier provides a wide bandwidth, facilitating its use in high-speed signal processing applications.
  • Single or Dual Supply Operation: It is designed to operate from a single or dual supply, providing flexibility in various circuit configurations.

Applications

The versatility of the TS514ID allows it to be used in a broad spectrum of applications. Some of the most common uses include:

  • Audio processing and amplification
  • Data acquisition systems
  • Active filters and oscillators
  • Servo and control systems
  • Analog signal conditioning

Product Specifications

The TS514ID is available in a standard 14-pin SOIC package, which is compatible with surface mount technology (SMT) for ease of integration into various circuit designs. The device operates over a wide temperature range, ensuring reliability and performance under different environmental conditions. The amplifier's high slew rate and low input bias current are additional features that make it a preferred choice for many designers.

With its combination of performance and versatility, the STMicroelectronics TS514ID operational amplifier is an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0736 $51.8400
59+ $1.7015 $100.3885
92+ $1.6483 $151.6436
126+ $1.5951 $200.9826
163+ $1.5420 $251.3460
218+ $1.3824 $301.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,097 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess