EN
  • EN
  • DE

TS820-400B-TR

Part No TS820-400B-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer STMicroelectronics
Win Source Part Number 396070-TS820-400B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS820-400B-TR CAD Model

Description

Product Overview: TS820-400B-TR from STMicroelectronics

The TS820-400B-TR is a high-performance, sensitive gate SCR (Silicon-Controlled Rectifier) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This SCR is designed for applications requiring direct interfacing to microcontrollers and other logic-level devices. Its sensitive gate allows triggering with microamps of current, providing an efficient solution for low-power gate drive circuits.

Key Features

  • Voltage Capability: The device is capable of withstanding voltages up to 400V, making it suitable for a variety of industrial applications that require high-voltage operation.
  • On-State RMS Current: It has an on-state RMS current of 0.8A, which allows it to handle moderate power levels efficiently.
  • Gate Trigger Current: The TS820-400B-TR has a very low gate trigger current (I<sub>GT) of less than 200µA, which minimizes power consumption and is ideal for battery-operated applications.
  • Surface-Mount Package: Supplied in a surface-mount SMB (DO-214AA) package, this SCR is suitable for automated assembly processes, contributing to a reduction in manufacturing costs and time.
  • Repetitive Peak Off-State Voltage (V<sub>DRM): The device ensures a reliable operation with a repetitive peak off-state voltage of 400V.
  • Operating Junction Temperature Range: It operates over a wide temperature range from -40°C to 125°C, ensuring stability and reliability in extreme conditions.

Applications

  • Ignition circuits
  • Overvoltage crowbar protection
  • Motor control circuits
  • Capacitive discharge ignition systems
  • Logic-level compatible drive circuits

The TS820-400B-TR is a versatile SCR that offers robust performance for a range of applications. Its sensitive gate allows for easy control, while its high voltage and current handling capabilities provide the reliability needed for industrial and automotive systems. With its compact form factor and surface-mount packaging, it is an excellent choice for designers looking to create space-efficient, cost-effective solutions in power management and control applications.

STMicroelectronics' commitment to quality and performance is evident in the TS820-400B-TR, making it a preferred choice for engineers and designers seeking a reliable SCR for their electronic designs.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess