EN
  • EN
  • DE

TS861ILT

Part No TS861ILT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description Comparator Single R-R I/P 10V 5-Pin SOT-23 T/R / IC COMPARATOR R-R MCRPWR SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 10 V
Voltage - Input Offset (Max) 15mV @ 5V
Current - Input Bias (Max) 300pA @ 5V
Current - Quiescent (Max) 16μA
CMRR, PSRR (Typ) 70dB CMRR
Propagation Delay (Max) 2μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 035207-TS861ILT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TS861
Introduction Date October 12, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TS861ILT CAD Model

Description

Introducing the TS861ILT from STMicroelectronics

The TS861ILT is a cutting-edge, low-power voltage comparator from the renowned semiconductor manufacturer STMicroelectronics. This high-performance device is designed to provide precise voltage level detection and is an ideal choice for a wide range of applications where power efficiency and accuracy are critical.

Key Features

  • Low Power Consumption: The TS861ILT is engineered to operate with very low current consumption, making it suitable for battery-powered and portable devices where energy efficiency is paramount.
  • High Precision: With its ability to detect minute differences in voltage levels, this comparator delivers high precision, ensuring reliable performance in sensitive electronic circuits.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages from 2.7V to 10V, providing versatility across various power environments and compatibility with both digital and analog circuits.
  • Fast Response Time: The device boasts a quick response time, which is essential for applications requiring rapid signal processing and timely reactions to changing conditions.
  • Push-Pull Output: Featuring a push-pull output stage, the TS861ILT eliminates the need for an external pull-up resistor, simplifying circuit design and reducing component count.
  • Temperature Range: It operates over an extended temperature range, making it reliable in diverse environmental conditions.

Applications

The TS861ILT is versatile and can be used in various applications, including:

  • Battery chargers
  • Power supply control
  • Window comparators
  • Voltage monitoring
  • Level shifters
  • Automotive and industrial electronics

Package and Availability

The TS861ILT is available in a compact 5-pin SOT23-5 package, which is suitable for space-constrained applications. Its small footprint and surface-mount package make it easy to integrate into a wide array of PCB designs.

STMicroelectronics ensures the availability of the TS861ILT through its extensive distribution network. Designers and engineers can rely on the quality and support that come with STMicroelectronics' products, making the TS861ILT a dependable choice for your voltage comparison needs.

You May Also Be Interested in

SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NJR Corporation/NJRC
Lowest to $12.6623
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NJR Corporation/NJRC
Lowest to $7.0051
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5550 $52.7250
220+ $0.4554 $100.1880
345+ $0.4411 $152.1795
470+ $0.4269 $200.6430
610+ $0.4127 $251.7470
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,001 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess