Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 10 V
Voltage - Input Offset (Max) 15mV @ 5V
Current - Input Bias (Max) 300pA @ 5V
Current - Quiescent (Max) 16μA
CMRR, PSRR (Typ) 70dB CMRR
Propagation Delay (Max) 2μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 035208-TS864IDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS864IDT CAD Model

Description

The TS864IDT is a high-precision, low-power dual operational amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader. This operational amplifier is part of the TS86x series, known for their stability and low input offset voltage. The TS864IDT is particularly suitable for applications requiring a combination of high accuracy and low power consumption.

Key Features

  • Low Power Consumption: The TS864IDT is optimized for low-voltage operations, making it ideal for battery-powered devices and energy-saving applications.
  • High Precision: With a low input offset voltage and a high gain bandwidth product, the device ensures high accuracy in signal amplification and conditioning.
  • Rail-to-Rail Input and Output: This feature allows the operational amplifier to handle a wide range of input signals and provide a large output swing, maximizing dynamic range.
  • Stable with Capacitive Loads: The TS864IDT is designed to be stable even with capacitive loads, offering reliable performance in various circuit configurations.
  • Extended Temperature Range: The device is capable of operating over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The TS864IDT is versatile and can be used in a wide array of applications, including:

  • Sensor signal conditioning
  • Battery-powered and portable devices
  • Analog filters
  • Automotive electronics
  • Medical instrumentation

Technical Specifications

The operational amplifier comes in a compact package and has the following technical specifications:

  • Supply Voltage Range: 2.7V to 16V
  • Low Input Offset Voltage
  • Low Supply Current: 45 µA/op (typical)
  • Gain Bandwidth Product: 880 kHz
  • Extended Temperature Range: -40°C to +125°C

With its combination of low power consumption, high precision, and robust performance, the TS864IDT from STMicroelectronics is an excellent choice for designers looking to optimize their analog circuitry in a range of applications.

You May Also Be Interested in

Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $6.5685
ECAD model for MAX968ESA+
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to $2.8240
ECAD model for MAX917ESA+
Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Microchip Technology
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Lowest to $1.0595
ECAD model for MCP6542T-I/MS
Microchip Technology
IC COMP PP I/O QUAD 1.6V 14TSSOP
Lowest to $12.7954
ECAD model for MCP6544-I/ST
Maxim Integrated
Comparator Dual R-R I/O ±2.75V/5.5V 8-Pin SOIC N T/R / IC COMPARATOR DUAL R-R 8-SOIC
Need more? Email Us
ECAD model for MAX989ESA-T
Microchip Technology
IC COMP PUSH-PULL 1.8V SC70-5
Lowest to $0.3859
ECAD model for MCP6561T-E/LT
Microchip Technology
IC COMP PUSHPLL 1.6V SGL SOT23-5
Lowest to $0.3706
ECAD model for MCP6541T-I/OT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2411 $51.5453
55+ $1.8388 $101.1340
85+ $1.7814 $151.4190
117+ $1.7239 $201.6963
151+ $1.6664 $251.6264
201+ $1.4941 $300.3141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,990 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention