Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.3V/μs
Gain Bandwidth Product 4MHz
Current - Input Bias 15nA
Voltage - Input Offset 500μV
Supply Current 900μA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number TS9224
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274553-TS9224IDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS9224IDT CAD Model

Description

The STMicroelectronics TS9224IDT is a state-of-the-art operational amplifier (op-amp) that offers a perfect blend of high performance, reliability, and versatility, making it an ideal choice for a wide range of applications. This precision op-amp is part of STMicroelectronics' renowned TS92xx series and is designed to meet the stringent requirements of both industrial and consumer electronic devices.

Key Features

  • High Output Drive: The TS9224IDT is capable of delivering a high output current, which is essential for driving heavy loads efficiently.
  • Low Power Consumption: With its low-power design, the device ensures minimal power wastage, making it suitable for battery-operated applications.
  • Wide Supply Voltage Range: The device can operate over a broad supply voltage range, accommodating various power supply configurations and ensuring flexibility in system design.
  • Excellent Frequency Response: It boasts a wide bandwidth, providing a fast slew rate that is beneficial in applications requiring rapid signal processing.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, which allows the output to swing very close to the supply rails, maximizing the dynamic range in analog circuits.

Applications

The TS9224IDT is tailored for a multitude of applications across various industries. Its precision and robustness make it an excellent choice for:

  • Audio and video signal processing
  • Sensor signal conditioning
  • Active filtering
  • Data acquisition systems
  • Control systems and feedback loops
  • Portable and battery-powered devices

Technical Specifications

With its advanced technical specifications, the TS9224IDT ensures top-notch performance in demanding environments:

  • Supply Voltage Range: 2.7V to 5.5V
  • Output Current: High
  • Operating Temperature Range: -40°C to +125°C
  • Package: SO-8

Whether you are designing an audio amplifier, a sensor interface, or a sophisticated control system, the STMicroelectronics TS9224IDT operational amplifier provides the reliability and performance you need to deliver a high-quality end product.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 370MHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V/12V 8-Pin SOIC Tube
Lowest to $12.5433
ECAD model for LMH6551MA/NOPB
Texas Instruments
IC OPAMP VFB 370MHZ 8VSSOP / Op Amp Single High Speed Amplifier ±5.5V/11V Automotive 8-Pin VSSOP T/R
Lowest to $10.8728
ECAD model for LMH6551QMMX/NOPB
Intersil
IC OPAMP GP 5MHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R I/O 5.5V 8-Pin SOIC
Lowest to $2.6410
ECAD model for ISL28246FBZ
Texas Instruments
IC OPAMP AUDIO 25MHZ 8SOPWRPAD
Lowest to $19.5945
ECAD model for LME49880MR/NOPB
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Need more? Email Us
ECAD model for MCP618T-I/SN
Intersil
IC OPAMP GP 300KHZ RRO 16QSOP / Op Amp Quad Micropower Amplifier R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28488FAZ-T7
Microchip Technology
IC CURRENT SENSE 1 CIRCUIT 8VDFN / Current Sense Amplifier 1 Circuit 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP6C02T-100H/Q8BVAO
Microchip Technology
IC CMOS 2 CIRCUIT 10DFN / CMOS Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Lowest to $2.8925
ECAD model for MCP635T-E/MF
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-020E/CHYVAO

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2647 $50.5880
100+ $1.0377 $103.7700
150+ $1.0053 $150.7950
210+ $0.9729 $204.3090
270+ $0.9404 $253.9080
360+ $0.8432 $303.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention