EN
  • EN
  • DE

TS985IJT

Part No TS985IJT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR LOW VOLT CSP6-BUMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Comparator General Purpose Push-Pull 6-CSP (1.2x0.80)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-UFBGA, CSPBGA
Case / Package 6-CSP (1.2x0.80)
Family Name TS985
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-TS985IJTCT, 497-16669-6, 497-TS985IJTDKR, -1138-TS985IJTTR, -1138-TS985IJTCT, -1138-TS985IJTDKR, 497-16669-1-ND, 497-16669-1, 497-TS985IJTTR, 497-16669-6-ND, 497-16669-2, 497-16669-2-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901267-TS985IJT
Ultra Librarian 3D Model Ultra Librarian TS985IJT CAD Model

Description

The TS985IJT from STMicroelectronics is a cutting-edge operational amplifier that boasts high precision and low power consumption, making it an ideal choice for a wide range of applications. This operational amplifier is part of STMicroelectronics' commitment to providing advanced electronic components that combine performance with energy efficiency.

Key Features

  • Low Offset Voltage: The TS985IJT offers an exceptionally low input offset voltage, which enhances accuracy in high-precision circuits.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this op-amp maintains high performance while minimizing power usage.
  • Wide Supply Voltage Range: It operates across a broad range of supply voltages, providing flexibility in various circuit designs.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product, enabling it to handle a wide spectrum of frequencies effectively.
  • Stable with Capacitive Loads: The TS985IJT is designed to offer stability when driving capacitive loads, a critical feature for maintaining signal fidelity.

Applications

The versatility of the TS985IJT makes it suitable for a multitude of applications, including:

  • Precision analog circuits
  • Sensor interfaces
  • Active filtering
  • Data acquisition systems
  • Battery-powered devices
  • Automotive electronics

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the TS985IJT is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most challenging applications.

Environmental Impact

STMicroelectronics also prioritizes environmental stewardship. The TS985IJT is produced with sustainability in mind, adhering to international standards and reducing environmental impact wherever possible.

With its blend of precision, efficiency, and versatility, the TS985IJT operational amplifier from STMicroelectronics is an excellent choice for design engineers looking to push the boundaries of what's possible in electronic circuit design.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NJR Corporation/NJRC
Lowest to $2.9245
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
Micrel
Lowest to $0.2645
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Lowest to $1.0268

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess