EN
  • EN
  • DE

TSB572IST

Part No TSB572IST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MINISO / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1V/µs
Gain Bandwidth Product 2.2 MHz
Current - Input Bias 8 nA
Voltage - Input Offset 1.5 mV
Current - Supply 380µA (x2 Channels)
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MiniSO
Base Product Number TSB572
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-16366-1,497-16366-6,-497-16366-1,-497-16366-2,497-16366-2,-497-16366-6
Standard Package 4,000
Win Source Part Number 1321718-TSB572IST
Ultra Librarian 3D Model Ultra Librarian TSB572IST CAD Model

Description

Introducing the TSB572IST Operational Amplifier from STMicroelectronics

The TSB572IST is a high-performance, dual operational amplifier (op-amp) produced by STMicroelectronics, a leader in semiconductor solutions. This precision op-amp is designed to offer a perfect balance of speed and stability, making it suitable for a wide range of applications, including industrial, automotive, and personal electronics.

With a robust supply voltage range from 4 V to 36 V, the TSB572IST ensures flexibility across different power environments, allowing designers to integrate it into both low and high-voltage systems. This feature is particularly beneficial for battery-operated devices where power availability can fluctuate.

Key Features

  • High Gain Bandwidth Product: At 5 MHz, the TSB572IST provides a fast response time, making it ideal for applications that require quick signal processing.
  • Low Input Offset Voltage: With a typical input offset voltage of just 1 mV, the device ensures high accuracy in signal amplification, reducing error and enhancing overall system performance.
  • Extended Temperature Range: The device can operate effectively between -40°C to +125°C, offering reliability in extreme conditions and broadening its usability across various environments.
  • Low Power Consumption: The TSB572IST is designed to be energy-efficient, which is critical for battery-powered and energy-saving applications.
  • Electrostatic Discharge (ESD) Protection: It is equipped with an integrated ESD protection circuit, safeguarding the device from sudden electrostatic discharges during handling and operation.

Applications

  • Automotive systems
  • Sensor interfaces
  • Analog signal conditioning
  • Active filtering
  • Power supply control
  • Motor control circuits

The TSB572IST also comes in a compact, surface-mount SO-8 package, which is conducive to space-constrained applications. Its dual-channel configuration allows for higher density installations, reducing the need for multiple single op-amps and simplifying the design process.

STMicroelectronics' commitment to quality and performance is evident in the TSB572IST operational amplifier. With its combination of speed, precision, and robustness, it stands out as a reliable choice for designers seeking to enhance their electronic systems.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3742 $59.3550
53+ $2.2210 $117.7130
81+ $2.1444 $173.6964
117+ $1.9912 $232.9704
151+ $1.9147 $289.1197
189+ $1.8381 $347.4009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,566 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess