EN
  • EN
  • DE
  • IT

TSH340ILT

Part No TSH340ILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC BUFFER VID SGL 320MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Buffer
Number of Circuits 1
-3db Bandwidth 320MHz
Slew Rate 780 V/μs
Operating Supply Current 9.8mA
Channel Output Current 87mA
Supply Voltage - Operating 3 V to 5.5 V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 035306-TSH340ILT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH340ILT CAD Model

Description

The TSH340ILT is a high-performance operational amplifier designed by STMicroelectronics, a leader in the semiconductor industry. This op-amp is well-suited for a variety of applications that require high-speed signal processing, low distortion, and low noise performance. The TSH340ILT is an ideal choice for professional audio equipment, test and measurement instruments, and high-fidelity systems.

Key Features

  • High Slew Rate: The TSH340ILT boasts a high slew rate, which ensures that it can handle rapid changes in input signals without distortion, making it perfect for applications that require fast signal response.
  • Low Noise: With its low noise characteristics, the TSH340ILT maintains signal integrity by minimizing the addition of unwanted noise, which is critical for high-fidelity audio applications and precise measurement equipment.
  • Wide Bandwidth: The device offers a wide bandwidth, enabling it to process a broad range of frequencies without compromising the quality of the output signal.
  • Low Distortion: The op-amp provides low harmonic distortion, which is essential for maintaining the purity of the original signal in audio reproduction and other sensitive applications.
  • Single Supply Operation: This operational amplifier can operate from a single power supply, simplifying the power supply design and making it suitable for portable and battery-operated devices.

Applications

The versatility of the TSH340ILT makes it a preferred choice for various applications. It is commonly used in:

  • Professional audio equipment
  • Video and broadcast systems
  • Active filters and signal conditioning
  • Analog-to-digital converter drivers
  • Test and measurement instruments

Package and Quality

The TSH340ILT is available in a compact SOT23-5 package, which is ideal for space-constrained applications. STMicroelectronics ensures that their products meet high-quality standards, and this operational amplifier is no exception. It is designed to maintain performance over a wide temperature range, ensuring reliability and consistency in various operating conditions.

With its combination of speed, precision, and flexibility, the TSH340ILT operational amplifier from STMicroelectronics is a top-tier component for any design requiring impeccable signal amplification and processing.

You May Also Be Interested in

Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.7767
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8MSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8DMP
Lowest to $3.3892
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0969 $65.8140
145+ $0.9004 $130.5580
225+ $0.8719 $196.1775
310+ $0.8447 $261.8570
400+ $0.8163 $326.5200
535+ $0.7321 $391.6735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess